location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com 5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane - Storage enclosure - 5 bays ( SATA-300 / SAS ) - 0 x HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBAY5BK
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com 5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane Black :
The long product name of StarTech.com 5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane
More>>>
StarTech.com 5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane Black:
The official description of StarTech.com 5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SBAY5BKSAS/SATA Mobile Rack provides a simple, hot-swappable internal storage solution with support for up to five 3.5in SAS or SATA (SATA I/SATA II) hard drives.

The SAS/SATA backplane can be mounted into a 4U server/4U rack mounted case, helping to increase internal space efficiency; to help keep installed drives running at optimal temperatures, the 5 drive backplane features two rear-mounted 60mm cooling fans and is constructed of aluminum and steel for maximum heat dissipation.

The RAID compatible SAS/SATA backplane delivers data transfer rates of up to 3 Gbps to provide maximum performance for enhanced storage applications

Short summary description StarTech.com 5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane Black:
This short summary of the StarTech.com 5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane, Black, 1,48 kg, 1,99 kg, -40 - 85 °C, 5 - 80 °C, 8 - 90%

Long summary description StarTech.com 5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane Black:
This is an auto-generated long summary of StarTech.com 5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane Black based on the first three specs of the first five spec groups.

StarTech.com 5 Drive 3.5in Removable SAS SATA Mobile Rack Backplane. Product colour: Black. Weight: 1,48 kg. Package weight: 1,99 kg

Features
Product colour
Black
LED indicators
Yes
Weight & dimensions
Weight
1,48 kg
Packaging data
Package weight
1,99 kg
Operational conditions
Storage temperature (T-T)
-40 - 85 °C
Operating temperature (T-T)
5 - 80 °C
Operating relative humidity (H-H)
8 - 90%
Technical details
Dimensions (WxDxH)
146 x 190 x 126 mm
Brand Image Product code Product Stock Price from
StarTech.com HSB110SATBK drive bay panel Black, Silver StarTech.com HSB110SATBK drive bay panel Black, Silver
(show image)
HSB110SATBK 5.25in Trayless Hot Swap Mobile Rack for 3.5in SATA HDD with LCD & Fan 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Drive 2.5" Removable SAS/SATA Mobile Rack Backplane Black StarTech.com 4 Drive 2.5" Removable SAS/SATA Mobile Rack Backplane Black
(show image)
SATSASBAY425 4 Drive 2.5in Removable SAS SATA Mobile Rack Backplane 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)