location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals CollEGGtibles Secret Scene Playset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CollEGGtibles Secret Scene Playset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6040817 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988532362 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hatchimals CollEGGtibles Secret Scene Playset:
This short summary of the Hatchimals CollEGGtibles Secret Scene Playset data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals CollEGGtibles Secret Scene Playset, 5 yr(s), Multicolour

Long summary description Hatchimals CollEGGtibles Secret Scene Playset:
This is an auto-generated long summary of Hatchimals CollEGGtibles Secret Scene Playset based on the first three specs of the first five spec groups.

Hatchimals CollEGGtibles Secret Scene Playset. Recommended age (min): 5 yr(s), Product colour: Multicolour

Features
Product type *
Toy figure set
Product colour *
Multicolour
Suggested gender
Boy/Girl
Recommended age (min) *
5 yr(s)
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Weight & dimensions
Weight
1,3 kg
Packaging data
Package width
80 mm
Package depth
53,8 mm
Package height
100 mm
Package weight
1,4 kg
Packaging data
Package type
Window box
Logistics data
Harmonized System (HS) code
95,03,00,49,90
Master (outer) case width
111,8 mm
Master (outer) case length
88,2 mm
Master (outer) case height
111 mm
Master (outer) case weight
453,14 g
Master (outer) case net weight
906,28 g
Number of layers per pallet
6 pc(s)
Quantity per pallet
216 pc(s)
Quantity per pallet layer
36 pc(s)
Quantity per intermodal container (20ft)
339 pc(s)
Quantity per intermodal container (40ft)
6638 pc(s)