location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 54170 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54170
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138926132
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:20
The date of the most recent change of this product data-sheet in Icecat.
Bestway 54170 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 54170 kiddie pool:
This short summary of the Bestway 54170 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 54170, 462 L, Rectangular, 3 yr(s), Vinyl, Blue, Orange

Long summary description Bestway 54170 kiddie pool:
This is an auto-generated long summary of Bestway 54170 kiddie pool based on the first three specs of the first five spec groups.

Bestway 54170. Capacity: 462 L. Shape: Rectangular, Recommended age (min): 3 yr(s), Material: Vinyl, Product colour: Blue, Orange

Features
Material *
Vinyl
Coloration
Monochromatic
Product colour *
Blue, Orange
Recommended age (min) *
3 yr(s)
Shape
Rectangular
Chambers quantity
2
Extra wide walls
Yes
Intrastat code
95069990
Weight & dimensions
Capacity *
462 L
Width
1520 mm
Depth
2370 mm
Height
940 mm
Weight & dimensions
Weight
4,44 kg
Thickness
0,27 mm
Packaging data
Package type
Box
Package width
400 mm
Package depth
400 mm
Package height
110 mm
Package volume
62000 cm³
Packaging content
Repair patch included
Yes
Packaging content
45 x balls
Logistics data
Quantity per pallet
60 pc(s)
Minimum order quantity
3 pc(s)
Brand Image Product code Product Stock Price from
Bestway 54122 kiddie pool Bestway 54122 kiddie pool
(show image)
54122 Basketball Play Pool