location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 36120 pool/beach float Multicolour Monochromatic PVC Swim ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Summer Blast Swim Tube 1.19 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138942682 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:14:59
The date of the most recent change of this product data-sheet in Icecat.
Bestway 36120 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DECLARATION OF CONFORMITY (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 36120 pool/beach float Multicolour Monochromatic PVC Swim ring
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Size: 1.19 m (47 in.)
  • - Wraparound grab rope for carrying or holding onto in the water
  • - Easy to inflate, deflate and store
  • - Contents: 1 swim tube, 1 repair patch
Long product name Bestway 36120 pool/beach float Multicolour Monochromatic PVC Swim ring :
The long product name of Bestway 36120 pool/beach float Multicolour Monochromatic PVC Swim ring. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Summer Blast Swim Tube 1.19 m
More>>>
Bestway 36120 pool/beach float Multicolour Monochromatic PVC Swim ring:
The official description of Bestway 36120 pool/beach float Multicolour Monochromatic PVC Swim ring as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gear up for some quality summer fun with the Bestway Summer Blast Swim Tube! Whether you’re planning on splashing and swimming or just kicking back and relaxing, this tube is the perfect accessory. Designed for kids ages 12 and up, this tube features a wraparound rope that is attached for carrying or holding onto while floating in the water. If taking the fun on-the-go is your goal, the Summer Blast Swim Tube is easy to inflate, easy to transport and ready for any water adventure. So, whether you take it to the pool, beach, lake or river, the Bestway Summer Blast Swim Tube guarantees a season of memories!

Short summary description Bestway 36120 pool/beach float Multicolour Monochromatic PVC Swim ring:
This short summary of the Bestway 36120 pool/beach float Multicolour Monochromatic PVC Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 36120, Multicolour, Swim ring, Monochromatic, PVC, 12 yr(s), Boy/Girl

Long summary description Bestway 36120 pool/beach float Multicolour Monochromatic PVC Swim ring:
This is an auto-generated long summary of Bestway 36120 pool/beach float Multicolour Monochromatic PVC Swim ring based on the first three specs of the first five spec groups.

Bestway 36120. Product colour: Multicolour, Product type: Swim ring, Coloration: Monochromatic. Diameter: 106 cm, Weight: 559 g, Deflated diameter: 119 cm. Package width: 280 mm, Package depth: 270 mm, Package height: 25 mm. Quantity per pallet: 576 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Multicolour
Coloration *
Monochromatic
Material *
PVC
Product type *
Swim ring
Maximum load weight
100 kg
Recommended age (min) *
12 yr(s)
Recommended gender *
Boy/Girl
Chambers quantity
1
Safety valve
Yes
Intrastat code
95030095
Interleaved Two of Five (ITF-14)
66942138984547
Weight & dimensions
Diameter
106 cm
Weight & dimensions
Weight
559 g
Deflated diameter
119 cm
Thickness
2 cm
Packaging data
Package width
280 mm
Package depth
270 mm
Package height
25 mm
Package weight
607 g
Package volume
24000 cm³
Package type
Blister
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
576 pc(s)
Minimum order quantity
12 pc(s)