location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 25025 swimming kit Multicolour Youth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro Swim Firefish Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25025
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138939040
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 25025 swimming kit Multicolour Youth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wide-view polycarbonate lens
  • - Double feathered edge skirt for precise, leak-resistant fit
  • - Fully adjustable split head strap
  • - Form fitted snorkel mouthpiece
  • - Dry-top snorkel technology prevents water infiltration
  • - Soft, comfort-tested fins sized: US (5-8); EUR (37-41)
  • - Fins come with an adjustable heel strap
  • - 100% latex free Contents: One mask, one snorkel and one pair of fins
Long product name Bestway 25025 swimming kit Multicolour Youth :
The long product name of Bestway 25025 swimming kit Multicolour Youth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro Swim Firefish Set
More>>>
Short summary description Bestway 25025 swimming kit Multicolour Youth:
This short summary of the Bestway 25025 swimming kit Multicolour Youth data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 25025, Youth, Multicolour, 7 yr(s), 37-41, 5-8, Polycarbonate

Long summary description Bestway 25025 swimming kit Multicolour Youth:
This is an auto-generated long summary of Bestway 25025 swimming kit Multicolour Youth based on the first three specs of the first five spec groups.

Bestway 25025. Recommended age group: Youth, Product colour: Multicolour, Recommended age (min): 7 yr(s). Weight: 734 g. Package width: 380 mm, Package depth: 185 mm, Package height: 100 mm. Minimum order quantity: 6 pc(s), Quantity per pallet: 216 pc(s)

Features
Recommended age (min)
7 yr(s)
Fins size (EU)
37-41
Fins size (USA)
5-8
Snorkel *
Yes
Diving fins *
Yes
Diving mask *
Yes
Swimming goggles *
No
Swimming cap *
No
Swimming nose clip *
No
Swimming ear plugs *
No
Number of lenses
1
Product colour *
Multicolour
Lens material
Polycarbonate
Adjustable strap
Yes
Adjustable heel strap
Yes
Fin pocket type
Open heel
Features
Dual mask skirt
Yes
Dry-top snorkel
Yes
Recommended age group *
Youth
Intrastat code
95062900
Weight & dimensions
Weight
734 g
Packaging data
Package width
380 mm
Package depth
185 mm
Package height
100 mm
Package volume
42000 cm³
Package type
Blister
Packaging content
Carrying case
Yes
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
216 pc(s)
Brand Image Product code Product Stock Price from
Bestway 25019 swimming kit Blue, Green, Purple Child Bestway 25019 swimming kit Blue, Green, Purple Child
(show image)
25019 Sureswim Snorkel Set