location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SOUNDSYSTEM DS S2100 speaker set 50 W Black 2.1 channels 18 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SOUNDSYSTEM DS S2100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7128-L400
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SOUNDSYSTEM DS S2100 speaker set 50 W Black 2.1 channels 18 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50 W 2.1 channels
  • - Number of satellite speakers: 5 18 W
  • - Black
Long product name Fujitsu SOUNDSYSTEM DS S2100 speaker set 50 W Black 2.1 channels 18 W :
The long product name of Fujitsu SOUNDSYSTEM DS S2100 speaker set 50 W Black 2.1 channels 18 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S26391-F7128-L400 - SOUNDSYSTEM DS S2100, Stereo, 50 W RMS, Sub 2.1, 190 Hz~20 kHz
More>>>
Fujitsu SOUNDSYSTEM DS S2100 speaker set 50 W Black 2.1 channels 18 W:
The official description of Fujitsu SOUNDSYSTEM DS S2100 speaker set 50 W Black 2.1 channels 18 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avant-garde Acoustic Design in Living Room
Taking the element from flower vase & garden, the new DS S2100 presents you an avant-garde art piece for the best acoustic enjoyment. The satellite decorates itself with deluxe piano painting and a fine print of Fujitsu infinity logo on the top- a final touch to complete this fantastic artwork.

Highlights:
- Elegant sub-woofer design providing 50 Watts powerful bass without any compromise.
- Avant-garde acoustic design.
- Matches to your trendy living room decoration.

Usability:
- Convenient Wired Control - designed to enhance the convenient volume control and multi-jack support, including aux-in jack and a headphone jack output for prívate music enjoyment.
- Plug & Play design for maximum simplicity with any notebook, PC or other players.

Short summary description Fujitsu SOUNDSYSTEM DS S2100 speaker set 50 W Black 2.1 channels 18 W:
This short summary of the Fujitsu SOUNDSYSTEM DS S2100 speaker set 50 W Black 2.1 channels 18 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SOUNDSYSTEM DS S2100, 2.1 channels, 50 W, Black, 18 W, 32 W, 12,7 cm (5")

Long summary description Fujitsu SOUNDSYSTEM DS S2100 speaker set 50 W Black 2.1 channels 18 W:
This is an auto-generated long summary of Fujitsu SOUNDSYSTEM DS S2100 speaker set 50 W Black 2.1 channels 18 W based on the first three specs of the first five spec groups.

Fujitsu SOUNDSYSTEM DS S2100. Audio output channels: 2.1 channels, RMS rated power: 50 W, Product colour: Black. Satellite speakers RMS power: 18 W. Subwoofer RMS power: 32 W, Subwoofer driver diameter (imperial): 12,7 cm (5"), Subwoofer dimensions (WxHxD): 210,5 x 198,5 x 243 mm. Weight: 4,5 kg. Headphone connectivity: 3.5 mm

Performance
RMS rated power *
50 W
Product colour *
Black
Magnetically shielded
Yes
Audio output channels *
2.1 channels
Satellite speakers
Number of satellite speakers *
5
Satellite speakers RMS power *
18 W
Subwoofer
Subwoofer RMS power
32 W
Subwoofer driver diameter (imperial)
12,7 cm (5")
Subwoofer
Subwoofer dimensions (WxHxD)
210,5 x 198,5 x 243 mm
Weight & dimensions
Weight
4,5 kg
Technical details
Frequency range
190 - 20000 Hz
3.5 mm stereo line cable
1.8 m
Satellite speaker driver diameter
1,91 cm (0.75")
Type
Portable speakers
Ports & interfaces
Headphone outputs
1
Headphone connectivity
3.5 mm