location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-P55A-UD6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-P55A-UD6 show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1156 (Socket H)
  • - ATX Intel® P55 Realtek ALC889 7.1 channels
  • - 6 Maximum internal memory: 16 GB
  • - 32 Mbit
Long product name GIGABYTE GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX :
The long product name of GIGABYTE GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GA-P55A-UD6 - Intel P55
More>>>
GIGABYTE GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX:
The official description of GIGABYTE GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB 3.0 Support

The GIGABYTE P55A-series motherboards support the latest generation SuperSpeed USB 3.0 technology made possible through an onboard NEC uPD720200 host controller. With superfast transfer rates of up to 5 Gbps, users are able to experience an almost a 10x improvement over USB 2.0. Additionally, backwards compatibility with USB 2.0 assures users of long term use of their legacy USB 2.0 devices. The onboard NEC SuperSpeed USB 3.0 technology also provides new power management features that include increased maximum bus power and device current draw to better accommodate power-hungry devices.

SATA 6 Gbps Support

Yet another onboard feature of GIGABYTE P55A motherboards are Marvell’s new SE9128 chips for high-speed SATA Revision 3.0 compatibility, delivering superfast 6Gbps link speeds for twice the data transfer rates of SATA Revision 2.0 (3 Gbps). When used in RAID 0 (Stripe) mode, GIGABYTE P55A series motherboards offer even faster data transfer rates of up to 4x the speed of current SATA interfaces.

Short summary description GIGABYTE GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX:
This short summary of the GIGABYTE GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-P55A-UD6, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, 0, 1, 10, 10/100/1000 Mbit

Long summary description GIGABYTE GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX:
This is an auto-generated long summary of GIGABYTE GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX based on the first three specs of the first five spec groups.

GIGABYTE GA-P55A-UD6. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 10. Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1156 (Socket H)
Memory
Number of memory slots *
6
Memory voltage
1.5 V
Maximum internal memory *
16 GB
Storage controllers
RAID levels
0, 1, 10
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
8
S/PDIF out connector
Yes
CD/AUX audio in
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports *
2
eSATA ports quantity
2
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
2
Headphone outputs
6
Microphone in
Yes
S/PDIF out port
Yes
Network
Networking features
10/100/1000 Mbit
Features
Motherboard chipset *
Intel® P55
Audio chip
Realtek ALC889
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Win XP, Vista, 7
Overclocking features
PnP 1.0a, DMI 2.0, SM BIOS 2.4, ACPI 1.0b
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
3
PCI slots
2
BIOS
BIOS memory size
32 Mbit
Weight & dimensions
Width
305 mm
Depth
244 mm
Packaging content
Drivers included
Yes
Bundled software
Norton Internet Security
Other features
S/PDIF in connector
Yes
Controller 2nd interface type
ATA-133/100/66/33
Controller interface type
iTE IT8720
Floppy disk drive connector
Yes
Special features
@BIOS Q-Flash Xpress BIOS Rescue Download Center Xpress Install Xpress Recovery2
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 12:47:04
Uk has collected 35 expert reviews for Gigabyte GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-26 12:46:38
Like any other LGA 1156 motherboard, the P55A-UD6 is limited to eight memory banks via the processor’s dual-channel DDR3 controller, so that typical high-end configurations of 8GB or 16GB are possible via four 2GB or 4GB modules. But Gigabyte has found a trick, a little slight-of-hand perhaps, to make it appear...
0%
overclockersclub.com
Updated:
2011-11-04 15:08:23
In the end, I'd reccomend these boards to anyone who wants to spend the money. That being said, unless you want to use three videocards, you may he happier with the UD4P. It's slightly cheaper, overclocks a little bit better, and offer you more then you need!...
0%
tweaktown.com
Updated:
2014-11-06 09:32:58
GIGABYTE is one to do things big and one thing they wanted to be a part of first up is the SATA-III (6Gb/s) and USB 3.0 revolution. Now, whilst still considered premature as far as wide adoption goes, this is not a bad thing. After all, we already...
Bottom line GIGABYTE continues to push toward faster and more feature rich boards to impress us. The P55A series is a clear improvement. Overclocking was improved and the inclusion of SATA-III and USB3 will come in handy for users who start to purchase product...
92%
tomshardware.co.uk
Updated:
2015-05-22 05:58:15
Despite the fact that today's USB 3.0 products center on the same NEC controller, we compared a handful of different USB 3.0 drives and found performance to range from 113 to 173 MB/s, depending on the implementation used. Should you be worried? You mi...
0%
Brand Image Product code Product Stock Price from
GIGABYTE GA-P55A-UD5 motherboard Intel® P55 LGA 1156 (Socket H) ATX GIGABYTE GA-P55A-UD5 motherboard Intel® P55 LGA 1156 (Socket H) ATX
(show image)
GA-P55A-UD5 GA-P55A-UD5 0.00
(excl. VAT)
0 (incl. VAT)
GIGABYTE GA-P55A-UD3 motherboard Intel® P55 LGA 1156 (Socket H) ATX GIGABYTE GA-P55A-UD3 motherboard Intel® P55 LGA 1156 (Socket H) ATX
(show image)
GA-P55A-UD3 GA-P55A-UD3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)