location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Club 3D VGA X1300 256MB PCI-E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-136TVD
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR2
  • - 2048 x 1536 pixels 128 bit 500 MHz
  • - DirectX version: 9.0 OpenGL version: 2.0
Long product name CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2 :
The long product name of CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Club 3D VGA X1300 256MB PCI-E
More>>>
CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2:
The official description of CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D Radeon® X1300Pro is a completely new generation of graphics based on latest 3D Technologies.
In fact it is a derivative of the ATI™ high end X1800 family to bring high performance graphics technology
to the discrete desktop market on extremely sharp pricing levels. The Club 3D Radeon® X1300Pro is targeted to the more 3D games orientated PC user. It combines the excellent desktop capabilities for Home and Office applications of the X1300 with more rendering power for 3D games by having higher clock speeds.

Performance:
The Club 3D Radeon® X1300 is faster than the Radeon X550 and is easily reaching the more expensive X700 models in terms of performance. On top of the performance
you will have Dual DVI and extreme advanced video features powered by AVIVO™ technology. Therefore the card deliveres extreme good value for money and is currently the best choice for affordable graphics cards.

Short summary description CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2:
This short summary of the CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Club 3D VGA X1300 256MB PCI-E, GDDR2, 128 bit, 500 MHz, 2048 x 1536 pixels

Long summary description CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2:
This is an auto-generated long summary of CLUB3D Club 3D VGA X1300 256MB PCI-E GDDR2 based on the first three specs of the first five spec groups.

CLUB3D Club 3D VGA X1300 256MB PCI-E. Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Processor
Processor frequency *
400 MHz
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Memory clock speed
500 MHz
Ports & interfaces
I/O ports
DVI-I, CRT, Video-Out.
Performance
DirectX version *
9.0
OpenGL version *
2.0
System requirements
Minimum system requirements
CD-ROM, 350W.
Minimum processor
Intel Pentium / AMD Athlon
Minimum RAM
128 MB
Packaging content
Bundled software
Colin McRae 2005 DVD, Power DVD 6, PowerDirector Express 3, PowerProducer 3, Medi@show, E-Manual & driver CD
Other features
Mac compatibility
No
Cable type
S-video/Composite
Compatible operating systems
Microsoft Windows XP/x64, MCE, Microsoft Windows 2000, Linux.
Compatible products
PC
Brand Image Product code Product Stock Price from
CLUB3D Club 3D X1300PRO 256MB PCI-E GDDR2 CLUB3D Club 3D X1300PRO 256MB PCI-E GDDR2
(show image)
CGAX-P136DD Club 3D X1300PRO 256MB PCI-E 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D ATI™ Radeon X550 256MB GDDR CLUB3D ATI™ Radeon X550 256MB GDDR
(show image)
CGAX-X56TVD ATI™ Radeon X550 256MB 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Radeon 9550 256MB DDR GDDR2 CLUB3D Radeon 9550 256MB DDR GDDR2
(show image)
CGA-956TVD Radeon 9550 256MB DDR 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D RADEON 9800 PRO 128MB DDR GDDR CLUB3D RADEON 9800 PRO 128MB DDR GDDR
(show image)
CGA-P988TVD RADEON 9800 PRO 128MB DDR 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D RADEON 9600 256MB DDR GDDR CLUB3D RADEON 9600 256MB DDR GDDR
(show image)
CGA-E966TVD RADEON 9600 256MB DDR 0.00
(excl. VAT)
0 (incl. VAT)