location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ITS L3060 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ITS L3060
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG50401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946644141 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 10:33:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ITS L3060 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - Epson Connect, Epson iPrint
  • - USB port Wi-Fi
  • - 5 kg
More>>>
Short summary description Epson EcoTank ITS L3060 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson EcoTank ITS L3060 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ITS L3060, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson EcoTank ITS L3060 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ITS L3060 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ITS L3060. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) mono
10 ipm
Print speed (ISO/IEC 24734) colour
5 ipm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Image formats supported
BMP, JPG, TIF
Document formats supported
PDF
Fax
Faxing *
No
Features
Country of origin
Philippines
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
USB, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Epson Connect, Epson iPrint
Performance
Card reader integrated
No
Sound pressure level (printing)
36 dB
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (ready)
3,6 W
Power consumption (sleep)
1,4 W
Power consumption (off)
0,3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1, Windows Vista, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
445 mm
Depth
304 mm
Height
169 mm
Weight
5 kg
Packaging data
Package width
365 mm
Package depth
565 mm
Package height
270 mm
Package weight
6,98 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,04 m
Quantity per pallet layer
4 pc(s)
Quantity per pallet
28 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2,04 m
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
35 pc(s)