location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Barazza 1DSC soap dispenser 0,3 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barazza Check ‘Barazza’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1DSC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1DSC
Category:
Container which is designed to dispense soap and lotion. Normally found on walls on WCs/bathrooms.
Soap Dispensers Check ‘Barazza’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Barazza: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Barazza 1DSC soap dispenser 0,3 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,3 L
  • - Placement: Sink
  • - Stainless steel
More>>>
Short summary description Barazza 1DSC soap dispenser 0,3 L Stainless steel:
This short summary of the Barazza 1DSC soap dispenser 0,3 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Barazza 1DSC, 245 mm, 155 mm, 55 mm, 300 g

Long summary description Barazza 1DSC soap dispenser 0,3 L Stainless steel:
This is an auto-generated long summary of Barazza 1DSC soap dispenser 0,3 L Stainless steel based on the first three specs of the first five spec groups.

Barazza 1DSC. Package width: 245 mm, Package depth: 155 mm, Package height: 55 mm

Brand Image Product code Product Stock Price from
Barazza

Barazza 1DSU soap dispenser 0,5 L Stainless steel
(show image)
1DSU 1DSU 0.00
(excl. VAT)
0 (incl. VAT)