location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Desktop Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z VR Backpack G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2RN33AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2018
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Desktop Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 330 W
  • - Intel® Core™ i7 i7-7820HQ 2,9 GHz
  • - 32 GB DDR4-SDRAM 2400 MHz 2 x 16 GB
  • - 512 GB SSD
  • - NVIDIA® Quadro® P5200 16 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Pro 64-bit
Long product name HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Desktop Workstation Black :
The long product name of HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Desktop Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7820HQ (2.9GHz, 8MB), 32GB (2 x 16GB) DDR4 SDRAM, 512GB TLC M.2 NVMe SSD, NVIDIA Quadro P5200, 802.11a/b/g/n/ac, Bluetooth 4.2, Windows 10 Pro 64
More>>>
HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Desktop Workstation Black:
The official description of HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Desktop Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The full potential of VR is brought to life with the most powerful wearable VR PC ever created. Experience what fully immersive and untethered VR can bring to your work.

Untether from reality
- The light, comfortable backpack design and hot swappable batteries provide unrestricted freedom within your immersive experience. Work, demonstrate, or train people with VR without getting tangled up in cords.

Extreme power takes rich content head on
- Experience high-end performance VR even under the most strenuous demands of complex simulations. Best-in-class processing power and the latest high-fidelity graphic card help prevent disruptive dropped frames so you can work in VR for as long as you need.

Design and test at the speed of innovation
- Take full advantage of VR’s potential using streamlined production tools. The dock lets you quickly transition back and forth between high powered desktop for content design and wearable VR PC to validate your creations.

Short summary description HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Desktop Workstation Black:
This short summary of the HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Desktop Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z VR Backpack G1, 2,9 GHz, Intel® Core™ i7, i7-7820HQ, 32 GB, 512 GB, Windows 10 Pro

Long summary description HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Desktop Workstation Black:
This is an auto-generated long summary of HP Z VR Backpack G1 Intel® Core™ i7 i7-7820HQ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Windows 10 Pro Desktop Workstation Black based on the first three specs of the first five spec groups.

HP Z VR Backpack G1. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7820HQ. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P5200. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 330 W. Chassis type: Desktop. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7820HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3,9 GHz
Processor frequency *
2,9 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7800 Mobile Series
Processor codename
Kaby Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8, 2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1600, 2133, 2400 MHz
Memory bandwidth supported by processor (max)
34,1 GB/s
ECC supported by processor
No
Memory
Internal memory *
32 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total kapasitas SSD
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interface
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® Quadro® P5200
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR5
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Thunderbolt 3 ports quantity *
1
DVI port
No
HDMI ports quantity *
2
HDMI version
2.0
Mini DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
Design
Chassis type *
Desktop
Product colour *
Black
Country of origin
China
Performance
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel Smart Response Technology version
1,00
Intel TSX-NI version
1,00
Processor ARK ID
97496
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
330 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
333 mm
Depth *
236 mm
Height *
60,9 mm
Weight *
4,65 kg
Packaging content
Display included *
No