Cooler Master logo

Cooler Master NotePal L2 laptop cooling pad 43,2 cm (17") 1400 RPM Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94947
Info modified on:
14 Mar 2024, 19:52:44
Warranty:
2 years
Long product name Cooler Master NotePal L2 laptop cooling pad 43,2 cm (17") 1400 RPM Black:

NotePal L2, Ø160 Fan, 1400 RPM, 6 ~ 20 CFM, 29 dBA, USB 5V DC, Black

Short summary description Cooler Master NotePal L2 laptop cooling pad 43,2 cm (17") 1400 RPM Black:

Cooler Master NotePal L2, 43,2 cm (17"), 1 pc(s), 16 cm, 1400 RPM, 20 cfm, 29 dB

Long summary description Cooler Master NotePal L2 laptop cooling pad 43,2 cm (17") 1400 RPM Black:

Cooler Master NotePal L2. Maximum screen size: 43,2 cm (17"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 16 cm. Product colour: Black, Illumination colour: Blue. Host interface: Micro-USB. Power source type: USB, Power consumption (max): 2,25 W, Current consumption: 450 mA. Weight: 718 g

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.