location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Link 370 MS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra LINK 370 MS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14208-08 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991019506 show
Category:
Device receives bluetooth signals from bluetooth-enabled devices in the area e.g. smartphones. The receiver is attached to a stereo and this stereo plays the music it receives from the bluetooth-enabled device.
Bluetooth Music Receivers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Link 370 MS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jabra Link 370 USB adapter
  • - Original and authentic, manufacturer made accessory
  • - MPN: 14208-08
  • - Original and authentic, manufacturer-made accessory
  • - MPN: 14208-07
Long product name Jabra Link 370 MS :
The long product name of Jabra Link 370 MS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra LINK 370 MS
More>>>
Jabra Link 370 MS:
The official description of Jabra Link 370 MS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra Link 370 is a USB adapter to enhance Bluetooth® connectivity from your Jabra headset or speakerphone to your laptop.

Short summary description Jabra Link 370 MS:
This short summary of the Jabra Link 370 MS data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Link 370 MS, USB, 30 m, Jabra Speak 710, USB, 15,8 mm, 21,2 mm

Long summary description Jabra Link 370 MS:
This is an auto-generated long summary of Jabra Link 370 MS based on the first three specs of the first five spec groups.

Jabra Link 370 MS. Host interface: USB, Maximum range: 30 m, Compatible products: Jabra Speak 710. Power source: USB. Width: 15,8 mm, Depth: 21,2 mm, Height: 4,7 mm. Country of origin: China, Master (outer) case width: 172 mm, Master (outer) case length: 296 mm

Enhance wireless UC connectivity

Jabra Link 370 is a USB adapter to enhance Bluetooth® connectivity from your Jabra headset or speakerphone to your laptop. The discreet, Plug and Play adapter ensures quality of sound and an extended wireless range up to 100ft/30m.. When the Link 370 is connected to your Jabra headset or speakerphone, the HD Voice lets you experience high-definition, crystal-clear sound and enjoy life-like UC conversations. In addition, HiFi Audio Streaming with A2DP allows you to stream music in amazing HiFi quality.

Features
Bluetooth version *
4.2
Host interface *
USB
LED indicators
Yes
Maximum range
30 m
Compatible products
Jabra Speak 710
Power
Power source *
USB
Weight & dimensions
Width
15,8 mm
Depth
21,2 mm
Height
4,7 mm
Weight & dimensions
Package width
45 mm
Package depth
10 mm
Package height
75 mm
Package weight
20 g
Logistics data
Country of origin
China
Master (outer) case width
172 mm
Master (outer) case length
296 mm
Master (outer) case height
388 mm
Master (outer) case weight
3,2 kg
Quantity per master (outer) case
240 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)