location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N201-S6N-BL networking cable Blue 0,15 m Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N201-S6N-BL Cat6 Gigabit Snagless Slim UTP Ethernet Cable (RJ45 M/M), PoE, Blue, 6-in. (15.24 cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N201-S6N-BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332206534 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:42:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N201-S6N-BL networking cable Blue 0,15 m Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Over 38% slimmer than standard Cat6 cables
  • - Easy to route through cable management panels
  • - Rated for Cat6 Gigabit/1 Gbps communications
  • - 28 AWG 4-pair stranded UTP with PVC jacket
  • - Snagless connectors prevent damaged tabs during installation
Warranty: Lifetime limited
Long product name Tripp Lite N201-S6N-BL networking cable Blue 0,15 m Cat6 U/UTP (UTP) :
The long product name of Tripp Lite N201-S6N-BL networking cable Blue 0,15 m Cat6 U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat6 Gigabit Snagless Slim UTP Ethernet Cable (RJ45 M/M), PoE, Blue, 6-in. (15.24 cm)
More>>>
Tripp Lite N201-S6N-BL networking cable Blue 0,15 m Cat6 U/UTP (UTP):
The official description of Tripp Lite N201-S6N-BL networking cable Blue 0,15 m Cat6 U/UTP (UTP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal Solution for Your Cat6 Gigabit Ethernet Networking Needs
Recommended for connecting computers, network adapters, routers, servers, modems, hubs and switches in high-density data centers
Designed for fast transmission and excellent signal quality
Ensures peak performance throughout your LAN
Delivers speeds up to Cat6 Gigabit/1 Gbps

Special Slim Design
More than 38% smaller in diameter than standard Cat6 cable
Increases airflow in tight spaces
Better flexibility for installing around corners and through cable management panels

Snagless RJ45 Male Connectors
snagless boots prevent locking tabs from damage during installation

Premium Construction for Superior Performance
Manufactured from 28 AWG 4-pair stranded UTP
Gold-plated copper contacts for maximum conductivity and minimum data loss
Integral strain relief protects cable and connectors from stress and cracking
Rugged PVC jacket stands up to long-term use

Short summary description Tripp Lite N201-S6N-BL networking cable Blue 0,15 m Cat6 U/UTP (UTP):
This short summary of the Tripp Lite N201-S6N-BL networking cable Blue 0,15 m Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N201-S6N-BL, 0,15 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Blue

Long summary description Tripp Lite N201-S6N-BL networking cable Blue 0,15 m Cat6 U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N201-S6N-BL networking cable Blue 0,15 m Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N201-S6N-BL. Cable length: 0,15 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product colour: Blue

Features
Product colour *
Blue
Cable length *
0,15 m
Cable standard *
Cat6
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Stranded
Conductor material
Copper
AWG wire size
28
Data transfer rate
1000 Mbit/s
Plug and Play
Yes
Country of origin
China
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
10 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544,42,2000
Master (outer) case GTIN (EAN/UPC)
10037332206531
Master (outer) case width
241,3 mm
Master (outer) case length
25,4 mm
Master (outer) case weight
140 g
Master (outer) case height
330,2 mm
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite A300-01K-YW networking cable Yellow 304,88 m U/UTP (UTP) Tripp Lite A300-01K-YW networking cable Yellow 304,88 m U/UTP (UTP)
(show image)
A300-01K-YW A300-01K-YW Plenum-Rated Bulk Access Control Cable, Yellow, 1000 ft. (305 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-06N-WH networking cable White 0,15 m Cat6a U/UTP (UTP) Tripp Lite N261-06N-WH networking cable White 0,15 m Cat6a U/UTP (UTP)
(show image)
N261-06N-WH N261-06N-WH Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, White, 6 in. (15 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-AQ networking cable Aqua colour 30,49 m Cat6a U/UTP (UTP) Tripp Lite N261-100-AQ networking cable Aqua colour 30,49 m Cat6a U/UTP (UTP)
(show image)
N261-100-AQ N261-100-AQ Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Aqua, 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-015-YW networking cable Yellow 4,6 m Cat6a U/UTP (UTP) Tripp Lite N261-015-YW networking cable Yellow 4,6 m Cat6a U/UTP (UTP)
(show image)
N261-015-YW N261-015-YW Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Yellow, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-GY networking cable Grey 30,49 m Cat6a U/UTP (UTP) Tripp Lite N261-100-GY networking cable Grey 30,49 m Cat6a U/UTP (UTP)
(show image)
N261-100-GY N261-100-GY Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Gray, 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-06N-BK networking cable Black 0,15 m Cat6a U/UTP (UTP) Tripp Lite N261-06N-BK networking cable Black 0,15 m Cat6a U/UTP (UTP)
(show image)
N261-06N-BK N261-06N-BK Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Black, 6 in. (15 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-025-WH networking cable White 7,6 m Cat6a U/UTP (UTP) Tripp Lite N261-025-WH networking cable White 7,6 m Cat6a U/UTP (UTP)
(show image)
N261-025-WH N261-025-WH Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, White, 25 ft. (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N262-S01-BL networking cable Blue 0,3 m Cat6a S/UTP (STP) Tripp Lite N262-S01-BL networking cable Blue 0,3 m Cat6a S/UTP (STP)
(show image)
N262-S01-BL N262-S01-BL Cat6a 10G Snagless Shielded Slim STP Ethernet Cable (RJ45 M/M), PoE, Blue, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-025-GY networking cable Grey 7,6 m Cat6a U/UTP (UTP) Tripp Lite N261-025-GY networking cable Grey 7,6 m Cat6a U/UTP (UTP)
(show image)
N261-025-GY N261-025-GY Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Gray, 25 ft. (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-020-BL networking cable Blue 6,1 m Cat6a U/UTP (UTP) Tripp Lite N261-020-BL networking cable Blue 6,1 m Cat6a U/UTP (UTP)
(show image)
N261-020-BL N261-020-BL Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Blue, 20 ft. (6.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)
Sverige 1 distributor(s)