location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh MP C6004 multifunction printer Laser A3 1200 x 1200 DPI 60 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP C6004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP C6004
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:11:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh MP C6004 multifunction printer Laser A3 1200 x 1200 DPI 60 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A3 60 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor 1750 MHz
  • - 103 kg
Long product name Ricoh MP C6004 multifunction printer Laser A3 1200 x 1200 DPI 60 ppm :
The long product name of Ricoh MP C6004 multifunction printer Laser A3 1200 x 1200 DPI 60 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3, Color, Duplex, 600dpi, 25-400%, 60 ppm, 10.1", Intel Atom Bay Trail 1.75 GHz, 320GB HDD
More>>>
Ricoh MP C6004 multifunction printer Laser A3 1200 x 1200 DPI 60 ppm:
The official description of Ricoh MP C6004 multifunction printer Laser A3 1200 x 1200 DPI 60 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed with the most popular combination of features and benefits, our Signature Series lets you choose the best multifunction printer to meet your business needs. Choose from a base model that you can fully configure yourself, or save time and streamline installation with the MP C6004 Plus or Performance models.

Customize workflows to work faster and smarter
With the RICOH® MP C6004 Color Multifunction Printer (MFP) and its intuitive Workstyle Innovation Technology, you can create unique and integrated workflows for efficient printing, scanning, copying and faxing. Streamline your business processes, access cloud information and help mobile workers stay connected from anywhere.

Tap into a new way to work
With the all-digital 10.1" wide Smart Operation Panel featuring Workstyle Innovation Technology, you can tap icons to navigate between tasks and jobs with a single swipe or flick. Streamline business processes, access the cloud and support your mobile users. With this intelligent device, you can even set up one-touch paths for specialized workflows, including ID Card Copy and Easy Book Scan, for faster workflows.

Take productivity personally
Create iconic digital shortcuts and automate routine workflows with less repetition and fewer touchpoints. Every setting, from the number of prints to paper sizes to finishing options and more, is available at your fingertips. Check details and make adjustments instantly. Download workflow apps and place them on the Home Screen as widgets. Plus, you can add your choice of plug-and-play workflow software to simplify your workday.

Add color and professionalism to finished documents
Save money by producing higher-quality work internally. Take advantage of continuous calibration to create presentations and brochures on thicker paper stocks in vivid colors and sharpness at up to 1200 dpi resolution. Create posters by extending a single image over multiple pages. Add the Fiery® E-23C Color Controller for exceptional spot-color reproductions. Choose from multiple finishers, including a Hybrid Stapleless + Stapler Finisher, to stack and staple effortlessly.

Find what you're looking for
Search the Internet via the embedded web browser. Use optical character recognition (OCR) scanning to place metadata on documents, so they can be retrieved with a quick keyword search. You can even follow animated guides for paper misfeeds and correct them yourself in moments.

Put everything in the palm of your hand
Use your smartphone or tablet to print, scan and distribute information with unprecedented convenience. With the Ricoh Smart Device Connector App you can grab information from cloud applications and send it directly to the MFP. Or, you can scan the originals and send the files to your device to easily share information on the go.

Take charge by tracking everything
With user authentication, workers sign in to the MFP via passcodes and billing codes or swipe an identity card at an optional NFC Card Reader. Choose what permissions groups or individuals have. Set print quotas. Restrict color printing. Use Locked Print to help ensure that only authorized users can release and print documents. You can even assign chargebacks when you pair the MFP with accounting software such as Ricoh Device Manager NX.

Stay one step ahead with remote administration
Be proactive and use Device Manager NX to check settings online. With @Remote, you can track trends, collect meter readings and usage details and automate service calls. Update print drivers automatically with Ricoh Device Software Manager. You can also have Ricoh knowledgeable support desk staff operate and configure your Smart Operation Panel remotely for faster, better outcomes.

Save your energy, and your budget
Take advantage of a low Typical Electricity Consumption level and a special design that meets EPEAT® Gold criteria and ENERGY STAR™ certification. Thanks to an innovative built-in motion detection sensor, you can promptly start key-input operation upon touching the panel screen to wake the MFP from sleep mode. Save even more with default duplex printing to cut paper costs, automated shutdowns and an Eco-Friendly Widget that promotes greener practices.

Short summary description Ricoh MP C6004 multifunction printer Laser A3 1200 x 1200 DPI 60 ppm:
This short summary of the Ricoh MP C6004 multifunction printer Laser A3 1200 x 1200 DPI 60 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh MP C6004, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Black, White

Long summary description Ricoh MP C6004 multifunction printer Laser A3 1200 x 1200 DPI 60 ppm:
This is an auto-generated long summary of Ricoh MP C6004 multifunction printer Laser A3 1200 x 1200 DPI 60 ppm based on the first three specs of the first five spec groups.

Ricoh MP C6004. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 300 x 300 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Print speed (ISO/IEC 24734) mono
110 ipm
Duplex print speed (ISO/IEC 24734) mono
180 ipm
Warm-up time
24 s
Time to first page (black, normal)
3,1 s
Time to first page (colour, normal)
4,5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
60 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
300 x 300 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
TWAIN
Image formats supported
JPG, MMR
Document formats supported
PDF
Grayscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
2 sec/page
Modem speed
33,6 Kbit/s
Fax memory
4 MB
Fax coding methods
MH, MMR
Features
Recommended duty cycle
0 - 50000 pages per month
Page description languages
PCL 5c, PCL 6, PostScript 3, TIFF, XPS
Number of printer fonts
58
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
220 sheets
Paper input type
Paper tray
Manual feeder
Yes
Maximum output capacity
3625 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Coated paper, Envelopes, Letterhead, Plain paper, Recycled paper
Paper handling
Multi-purpose tray media types
Preprinted forms
ISO A-series sizes (A0...A9) *
A3, A4
Custom media width
90 - 320 mm
Custom media length
148 - 1260 mm
Paper tray media weight
40 - 128 g/m²
Paper tray media weight (imperial)
4,99 - 15,4 kg (11 - 34 lbs)
Duplex media weight
52 - 128 g/m²
Duplex media weight (imperial)
14 - 34 lbs
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
3
Network
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, SNMPv3
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Performance
Internal storage capacity
320 GB
Card reader integrated
Yes
Internal memory *
2048 MB
Compatible memory cards
SD
Built-in processor
Yes
Processor frequency
1750 MHz
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
25,6 cm (10.1")
Power
Power consumption (average operating)
1584 W
Power consumption (sleep)
79 W
Energy Star Typical Electricity Consumption (TEC)
2,8 kWh/week
AC input voltage
120 - 127 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Weight & dimensions
Width
587 mm
Depth
685 mm
Height
963 mm
Weight
103 kg