location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Biz 1500 Duo USB Headset Wired Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BIZ 1500 Duo USB ANZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1559-0153
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2023 11:46:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Biz 1500 Duo USB Headset Wired Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Great sound, with noise-cancelling microphone and HD Voice to deliver professional sounding calls
  • - Robust, entry-level design that is easy to use, with all essential features plus volume control unit and mute for USB version
  • - All-day comfort, with foam cushions to keep ears cool and a flexible boom-arm that safely rotates 270 degrees
  • - Easy to use right out of the box
  • - Easy plug-and-play connectivity using the USB port on your PC
  • - Noise-cancelling microphones reduce unwanted background noise and are ideal in crowded and noisy open working environments.
  • - Digital Signal Processing (DSP) reduces background noise and removes echo. It also protects the user against sudden high peaks in volume.
  • - Enjoy high-definition sound with HD Voice and get crystal-clear communication.
  • - Jabra Spin Boom Arm with 270¢ª degree boom arm for easy adjustment without breaking.
  • - Customize your settings with Jabra¡¯s software applications. You get full integration and remote call control with the latest generation of softphones
Long product name Jabra Biz 1500 Duo USB Headset Wired Head-band Office/Call center Black :
The long product name of Jabra Biz 1500 Duo USB Headset Wired Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra BIZ 1500 Duo USB ANZ
More>>>
Jabra Biz 1500 Duo USB Headset Wired Head-band Office/Call center Black:
The official description of Jabra Biz 1500 Duo USB Headset Wired Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra BIZ 1500 is an entry level, low-cost professional corded headset built for cost-conscious contact centres. With noise-cancellation technology, background noise is reduced, providing a more professional customer experience on every call.

Cost-Efficient Professional Corded Headset for Softphones. A duo headset that provides USB connectivity to laptops for softphone use. Comes with a control unit for easy control of volume and mute when on a call.

Short summary description Jabra Biz 1500 Duo USB Headset Wired Head-band Office/Call center Black:
This short summary of the Jabra Biz 1500 Duo USB Headset Wired Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Biz 1500 Duo USB, Wired, Office/Call center, 20 - 4500 Hz, 48 g, Headset, Black

Long summary description Jabra Biz 1500 Duo USB Headset Wired Head-band Office/Call center Black:
This is an auto-generated long summary of Jabra Biz 1500 Duo USB Headset Wired Head-band Office/Call center Black based on the first three specs of the first five spec groups.

Jabra Biz 1500 Duo USB. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 4500 Hz. Cable length: 0,95 m. Weight: 48 g. Product colour: Black

Great sound

Noise-cancelling air shock microphone reduces background noise and sharp breathing sounds - ideal for crowded open offices. HD Voice makes your conversations sound vibrant and lifelike.

All-day comfort

Made to be worn all day, with ergonomically designed frame, padded headband and super soft foam ear cushions that divert heat away from your ears. Headband and microphone boom can be adjusted to suit your preference.

Tough design

Built to survive in a high-performing contact centre, with a boom-arm that can be rotated 270 degrees without the risk of breaking.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Cable length
0,95 m
Hearing protection technologies
Jabra PeakStop
Safety warning
CE, FCC, UL, cUL, EAC, RCM, KCC, RoHS, REACH
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Bluetooth
No
Headphones
Maximum input power
30 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 4500 Hz
Impedance
300 Ω
Headphone sensitivity
115 dB
Total Harmonic Distortion (THD)
15%
Microphone
Microphone type *
Boom
Microphone frequency
1000 - 5000 Hz
Microphone input impedance
3900 Ω
Microphone direction type
Unidirectional
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
131 mm
Depth
57 mm
Height
165 mm
Weight
48 g
Packaging content
Quick start guide
Yes
Other features
Digital Signal Processing (DSP)
No
Country Distributor
Australia 2 distributor(s)
New Zealand 1 distributor(s)