location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1WC36AA USB graphics adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to HDMI 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1WC36AA#AC3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limited warranty.
Long product name HP 1WC36AA USB graphics adapter Black :
The long product name of HP 1WC36AA USB graphics adapter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB-C to HDMI 2.0, Black
More>>>
HP 1WC36AA USB graphics adapter Black:
The official description of HP 1WC36AA USB graphics adapter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Collaborate on the fly in conference rooms, team rooms, and more when your project your notebook or mobile device’s high-definition video and audio content to an external display, TV or projector with the HP USB-C to HDMI 2.0 Adapter.

Einrichtung mit nur einem Kabel

Connect the USB-C™ end of the adapter to your device’s USB-C™ port and the HDMI end to your display, projector or TV’s HDMI port for immediate large-screen viewing of your content.

Sofort betriebsbereit

Pack the small adapter in your device’s carrying case for quick content projection, wherever you work.

Call-or-click support

Mehr Sicherheit durch einjährige Herstellergarantie.

Short summary description HP 1WC36AA USB graphics adapter Black:
This short summary of the HP 1WC36AA USB graphics adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1WC36AA, Black, 111,2 mm, 44,2 mm, 17,1 mm, 31 g

Long summary description HP 1WC36AA USB graphics adapter Black:
This is an auto-generated long summary of HP 1WC36AA USB graphics adapter Black based on the first three specs of the first five spec groups.

HP 1WC36AA. Product colour: Black. Width: 111,2 mm, Depth: 44,2 mm, Height: 17,1 mm

Design
Product colour
Black
Weight & dimensions
Width
111,2 mm
Depth
44,2 mm
Weight & dimensions
Height
17,1 mm
Weight
31 g
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
HP 1WC36AA USB graphics adapter Black HP 1WC36AA USB graphics adapter Black
(show image)
1WC36AA USB-C to HDMI 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)