Logitech G logo

Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140583
Info modified on:
14 Mar 2024, 19:18:50
Bullet Points Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI:
  • - HERO Gaming Sensor: Hero sensor delivers leading performance and up to 10x the power efficiency; the G603 gaming mouse delivers accuracy and responsiveness with sensitivity up to 12000 DPI
  • - LIGHTSPEED Wireless: Ultra-fast LIGHTSPEED Wireless technology gives you a lag-free gaming experience. The G603 wireless gaming mouse delivers incredible responsiveness and reliability with a super-fast 1ms report rate.
  • - Performance management: the G603 wireless mouse allows you to switch easily between high/low mode easily When not gaming, switch to Lo mode / BT mode for reports at 8 ms and extended battery life of to up to 18 months with 2 AA batteries.
  • - Dual connectivity with LIGHTSPEED and Bluetooth allows you to easily switch between two computers with a press of a button
  • - Comfort/Energy efficient: Customise G603 wireless computer mouse to get just the right weight, balance and comfort using either one or two batteries; G603 PC gaming mouse delivers up to 500 continuous gaming hours with 2 AA batteries.
Warranty:
2 years
Long product name Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI:

G603 LIGHTSPEED™ Wireless Gaming Mouse

Short summary description Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI:

Logitech G G603 LIGHTSPEED, Right-hand, Optical, RF Wireless, 12000 DPI, 1 ms, Black

Long summary description Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI:

Logitech G G603 LIGHTSPEED. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 12000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 40 G. Power source: Batteries. Product colour: Black

Specs
Similar products
Distributors
Disclaimer Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI 910-005101:
© 2017 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.

Windows is a registered trademark of Microsoft Corporation in the United States and/or other countries. The Bluetooth® word mark and logos are registered trademarks owned by the Bluetooth SIG, Inc. and any use of such marks is under licence.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.