Apple logo

Apple MacBook Pro Intel® Core™ i7 i7-7660U Laptop 33,8 cm (13.3") 8 GB LPDDR3-SDRAM 1,02 TB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6550
Info modified on:
09 Mar 2024, 14:04:25
Long product name Apple MacBook Pro Intel® Core™ i7 i7-7660U Laptop 33,8 cm (13.3") 8 GB LPDDR3-SDRAM 1,02 TB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver:

13.3" IPS 2560 x 1600, 2.5GHz Intel Core i7, 8GB LPDDR3 2133MHz, 1TB SSD, Intel Iris Plus Graphics 640, WLAN, Bluetooth, 720p FaceTime HD, Force Touch, macOS Sierra

Short summary description Apple MacBook Pro Intel® Core™ i7 i7-7660U Laptop 33,8 cm (13.3") 8 GB LPDDR3-SDRAM 1,02 TB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver:

Apple MacBook Pro , Intel® Core™ i7, 2,5 GHz, 33,8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 1,02 TB

Long summary description Apple MacBook Pro Intel® Core™ i7 i7-7660U Laptop 33,8 cm (13.3") 8 GB LPDDR3-SDRAM 1,02 TB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver:

Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7660U, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1,02 TB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Plus Graphics 640. Operating system installed: macOS Sierra. Product colour: Silver. Weight: 1,37 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.