location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Ballenbulldozer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ballenbulldozer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-506023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765060236
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Ballenbulldozer:
This short summary of the VTech Ballenbulldozer data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Ballenbulldozer, 1 yr(s), Speaking function, AAA, Synthetic, Multicolour

Long summary description VTech Ballenbulldozer:
This is an auto-generated long summary of VTech Ballenbulldozer based on the first three specs of the first five spec groups.

VTech Ballenbulldozer. Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s), Speaking function. Battery type: AAA. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
3 yr(s)
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
No
Certification
CE
Learning & training skills
Learning & training skills
Fine motor skills training, Music learning, Colours learning, Numbers learning
Power
Batteries required
No
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
157 mm
Depth
157 mm
Height
160 mm
Weight
1,11 kg
Packaging data
Package width
400 mm
Package depth
133 mm
Package height
305 mm
Package weight
1,59 kg
Package volume
16226 cm³
Packaging content
Batteries included
Yes
Other features
Minimum age
18 month(s)
Logistics data
Number of layers per pallet
4 pc(s)
Quantity per pallet
64 pc(s)
Master (outer) case width
561 mm
Master (outer) case length
423 mm
Master (outer) case height
332 mm
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417765060234
Master (outer) case weight
7,33 kg
Master (outer) case volume
78784,6 cm³
Harmonized System (HS) code
950300959
Number of cartons per pallet
16 pc(s)
Number of cartons per pallet layer
4 pc(s)
Brand Image Product code Product Stock Price from
VTech Ballenpret Schildpad VTech Ballenpret Schildpad
(show image)
80-506123 Ballenpret Schildpad
VTech Baby Lanceer & Leer Ballenbaan VTech Baby Lanceer & Leer Ballenbaan
(show image)
80-112023 Lanceer & Leer Ballenbaan
VTech Baby Vrolijke Vormenkever VTech Baby Vrolijke Vormenkever
(show image)
80-111223 Vrolijke Vormenkever