location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung B7330 6,65 cm (2.62") 1500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B7330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-B7330QKAITV
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:52:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung B7330 6,65 cm (2.62") 1500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6,65 cm (2.62") 320 x 320 pixels
  • - 0,528 GHz
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1500 mAh
More>>>
Short summary description Samsung B7330 6,65 cm (2.62") 1500 mAh Black:
This short summary of the Samsung B7330 6,65 cm (2.62") 1500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung B7330, 6,65 cm (2.62"), 320 x 320 pixels, 0,528 GHz, Black

Long summary description Samsung B7330 6,65 cm (2.62") 1500 mAh Black:
This is an auto-generated long summary of Samsung B7330 6,65 cm (2.62") 1500 mAh Black based on the first three specs of the first five spec groups.

Samsung B7330. Display diagonal: 6,65 cm (2.62"), Display resolution: 320 x 320 pixels. Processor frequency: 0,528 GHz. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Black. Weight: 107 g

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:28:51
Uk has collected 26 expert reviews for Samsung B7330 6.65 cm (2.62") 1500 mAh Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-04 04:28:51
The Omnia Pro B7330 is nicely designed and has some good software extras, but performance is an issue.
Good Good keyboard, Pocket friendly, Good software extras...
Bad MicroUSB headset connector, Runs a bit slow at times, Camera lacks a flash...
Bottom line The Omnia Pro B7330 is nicely designed and has some good software extras, but performance is an issue...
74%
tracyandmatt.co.uk
Updated:
2011-10-04 04:28:51
Yes, it's another Omnia! First we had the Omnia, then the Omnia II, then the Omnia Lite, then the OmniaPRO B7320 and now the OmniaPRO 7330. Blimey, so many Omnias! Anyway, the B7330 takes on a different form factor to all the others. This one has a fro...
Bottom line So is the Samsung B7330 OmniaPro as good as the HTC Snap or Blackberry 8520, 8900 & 9700? In my opinion - No! Its not a bad bit of kit but its not as user friendly as the others I have just mentioned. I just feel that whether you are buying sim free or...
0%
pz10.com
Updated:
2011-10-04 04:28:51
Samsung have just released their B7320 OmniaPRO and now, just a few short weeks later, they are introducing the B7330 OmniaPRO. Some might think there is something wrong. To get straight to the point, there’s nothing wrong with the B7320 OmniaPRO. But...
Bottom line So, as unimpressed as we are with the whole 6.5 makeover of the Windows Mobile Standard OS, we have to admit that the Samsung B7330 OmniaPRO might just be able to get a corner on the market.A powerful messaging tool on the cheap side, with a complete c...
0%
canadianreviewer.com
Updated:
2011-11-05 20:12:41
By Gadjo Cardenas SevillaSamsung's GT-B7330 Windows 6.5 smartphone AKA the Omnia Pro is a well-built, properly specced smartphone reminiscent of Palm’s Treo line and RIM’s BlackBerry 9700. In terms of styling, it is conservative, a bit stodgy and cl...
70%
techsmart.co.za
Updated:
2014-03-23 01:45:08
Samsung’s Omnia Pro B7330 is a business savvy Windows Mobile (WinMo) 6.5 device that delivers some useful features from the Microsoft stable. It includes Office Mobile to edit and view documents, a PDF document viewer, RSS reader, a Facebook app and an...
Bottom line The Samsung Omnia Pro B7330 makes the most of the difficult Windows 6.5, with the WizPro home screen layout keeping things, at least on the front end, a bit more user friendly. The QWERTY keyboard is also very good, helping to make the included Micros...
0%
theregister.co.uk
Updated:
2016-11-26 16:46:05
The Pro's four-line, 39-key keyboard is expansively laid out within its sizeable frame - a good deal chunkier than the standard Omnia flagship , incidentally - and though the keys looks disconcertingly flat, there's actually a gentle rise in the middle of...
0%
cgena.com
Updated:
2016-11-26 16:46:05
Samsung is strengthening its ties with Microsoft and this is extremely evident in the recent launching of the latest phones in the Omnia series - all which having Microsoft Windows Mobile 6.5. There are about five Omnia phones currently in focus. The...
Good Good display screen, internet service integrations, decent still imaging...
Bad User interface, no XviD/DivX support, no Office editing, no camera flash...
Bottom line The Samsung OmniaPRO B7330 does have a lot to offer so simply dismissing it will be totally unfair. Releasing it just a few months after the B7320, and then Windows Mobile upgrading to version 7 after making 6.5 the key selling point for the Omnia pho...
50%