location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney 19671 puzzle Shape puzzle 14 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mickey Mouse
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roadster Racers 4in1 Shaped Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19671 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126196717
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Disney 19671 puzzle Shape puzzle 14 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shape puzzle
  • - Cartoons
  • - Preschool
  • - Male
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 14 pc(s)
Long product name Disney 19671 puzzle Shape puzzle 14 pc(s) Cartoons :
The long product name of Disney 19671 puzzle Shape puzzle 14 pc(s) Cartoons. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Disney Mickey Roadster Racers 4in1 Shaped Puzzle, 16 x 23 cm, 3+
More>>>
Disney 19671 puzzle Shape puzzle 14 pc(s) Cartoons:
The official description of Disney 19671 puzzle Shape puzzle 14 pc(s) Cartoons as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Disney Mickey Roadster Racers 4in1 Shaped Puzzle differs from the usual square puzzle. That's because the shape of the puzzle matches the illustration. Each puzzle consists of a different number of pieces, in different shapes and sizes. The puzzles are made of strong cardboard, which makes them easy to build. The Disney Mickey Roadster Racers 4in1 Shaped Puzzle is suitable for children aged three and older.

Short summary description Disney 19671 puzzle Shape puzzle 14 pc(s) Cartoons:
This short summary of the Disney 19671 puzzle Shape puzzle 14 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Disney 19671, 14 pc(s), Cartoons, 3 yr(s)

Long summary description Disney 19671 puzzle Shape puzzle 14 pc(s) Cartoons:
This is an auto-generated long summary of Disney 19671 puzzle Shape puzzle 14 pc(s) Cartoons based on the first three specs of the first five spec groups.

Disney 19671. Number of puzzle pieces: 14 pc(s). Genre: Cartoons, Recommended age (min): 3 yr(s). Width: 230 mm, Height: 160 mm

Features
Product type *
Shape puzzle
Genre *
Cartoons
Recommended age group *
Preschool
Suggested gender *
Male
Recommended age (min) *
3 yr(s)
Material
Cardboard
Languages
German, Dutch, English, French
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
05/04/2017
Weight & dimensions
Width
230 mm
Height
160 mm
Packaging data
Package type
Box
Package width
240 mm
Package depth
75 mm
Package height
170 mm
Package weight
360 g
Package volume
3060 cm³
Packaging content
Number of puzzles *
4
Packaging content
Number of puzzle pieces *
14 pc(s)
Number of puzzle 2 pieces
16 pc(s)
Number of puzzle 3 pieces
18 pc(s)
Number of puzzle 4 pieces
20 pc(s)
Logistics data
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
276 kg
Number of cartons per pallet
100 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
10 pc(s)
Quantity per pallet
600 pc(s)
Quantity per master (outer) case
6 pc(s)
Master (outer) case width
260 mm
Master (outer) case length
470 mm
Master (outer) case height
190 mm
Master (outer) case weight
2,76 kg
Master (outer) case tare weight
18 g
Master (outer) case volume
23218 cm³