location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM BLUEFRITZ AP-ISDN (German) ISDN access device Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLUEFRITZ AP-ISDN (German)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001650
Category:
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
AVM 20001650 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name AVM BLUEFRITZ AP-ISDN (German) ISDN access device Wireless :
The long product name of AVM BLUEFRITZ AP-ISDN (German) ISDN access device Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.402 GHz ~ 2.480 GHz, Bluetooth, 1.3 W, LED
More>>>
AVM BLUEFRITZ AP-ISDN (German) ISDN access device Wireless:
The official description of AVM BLUEFRITZ AP-ISDN (German) ISDN access device Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 35-grams ISDN access point connects up to seven Bluetooth® devices to the ISDN line over wireless links. The minute the BlueFRITZ! AP-ISDN is plugged into the ISDN line, PCs and notebooks equipped with AVM BlueFRITZ! USB can use the full multimedia potential of ISDN.
Ideal in combination with BlueFRITZ! USB
Supports wireless PC networking (LAN)
Bluetooth for up to 7 simultaneous connections to BlueFRITZ! USB and other Bluetooth devices
Bluetooth range of 100 m free-field

Short summary description AVM BLUEFRITZ AP-ISDN (German) ISDN access device Wireless:
This short summary of the AVM BLUEFRITZ AP-ISDN (German) ISDN access device Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

AVM BLUEFRITZ AP-ISDN (German), 1024 Kbit/s, Wireless, Bluetooth, 35 g, 103 mm, 39 mm

Long summary description AVM BLUEFRITZ AP-ISDN (German) ISDN access device Wireless:
This is an auto-generated long summary of AVM BLUEFRITZ AP-ISDN (German) ISDN access device Wireless based on the first three specs of the first five spec groups.

AVM BLUEFRITZ AP-ISDN (German). Modem speed: 1024 Kbit/s, Connectivity technology: Wireless, Transmission method: Bluetooth. Weight: 35 g, Width: 103 mm, Height: 39 mm. Certification: CE

Technical details
Power consumption (typical)
1,3 W
Frequency band
2.402 - 2.480 GHz
Connector(s)
RJ-45
Modem
Modem speed
1024 Kbit/s
Connectivity technology
Wireless
Transmission method
Bluetooth
Weight & dimensions
Weight
35 g
Width
103 mm
Height
39 mm
Depth
21 mm
Certificates
Certification
CE