location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GW300 6,1 cm (2.4") 95 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10012138
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GW300 6,1 cm (2.4") 95 g Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 6,1 cm (2.4") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Wi-Fi Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
More>>>
Short summary description LG GW300 6,1 cm (2.4") 95 g Blue:
This short summary of the LG GW300 6,1 cm (2.4") 95 g Blue data-sheet is auto-generated and uses the product title and the first six key specs.

LG GW300, Bar, 6,1 cm (2.4"), 2 MP, Bluetooth, 900 mAh, Blue

Long summary description LG GW300 6,1 cm (2.4") 95 g Blue:
This is an auto-generated long summary of LG GW300 6,1 cm (2.4") 95 g Blue based on the first three specs of the first five spec groups.

LG GW300. Form factor: Bar. Display diagonal: 6,1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 400 h. Weight: 95 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display diagonal *
6,1 cm (2.4")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
14 MB
Internal storage capacity
4 GB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Digital zoom
4x
Network
Data network *
Edge, GPRS
Wi-Fi *
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
Video
Video compression formats
3GP, MP4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
900 mAh
Talk time (2G) *
5 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
95 g
Width
61 mm
Depth
12,8 mm
Height
115,5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar, Notes, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Keyboard
Keyboard layout
QWERTZ
Other features
Bundled software
PC-Suite III Facebook, LiveSquare, English Training, Prince of Persia
Operating frequency
850/900/1800/1900 MHz
Video capability
Yes
Headphone outputs
1
USB 2.0 ports quantity
1
Playback formats
MP3, AAC, AAC+,AAC++,WMA, AMR, MIDI
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 12:40:20
Uk has collected 10 expert reviews for LG GW300 6.1 cm (2.4") 95 g Blue and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
3g.co.uk
Updated:
2011-08-21 12:40:19
on the LG GW300 The LG GW300 is very specifically targeted at social networkers and heavy texters and as such does its job extremely well. Email is a letdown, but the camera and music features are surprisingly good too. LG GW300...
Good For LG GW300, Desktoplike Facebook, a comfortable QWERTY keyboard and a 3.5mm headset port are all very good.
Bad for LG GW300...
80%
pz10.com
Updated:
2011-08-21 12:40:19
The LG GW300 is quite a rare bird: it packs a full QWERTY keyboard and looks like a BlackBerry handset, but has a completely different line of business. Even if it was designed with teens and tweens in mind, we wouldn't be surprised if their moms fell...
Bottom line If we have to describe the LG GW300 with only a few words, then maybe we'd start with that: what you see is what you get - no more, no less. This is just an affordable texting handset with access to Facebook. Yes, it also packs some other features but...
0%
Brand Image Product code Product Stock Price from
LG GB220 4,47 cm (1.76") 77 g Pink LG GB220 4,47 cm (1.76") 77 g Pink
(show image)
GB220AITAPK GB220 0.00
(excl. VAT)
0 (incl. VAT)
LG GB220 4,47 cm (1.76") 77 g Pink LG GB220 4,47 cm (1.76") 77 g Pink
(show image)
10012135 GB220 0.00
(excl. VAT)
0 (incl. VAT)
LG GB220 4,47 cm (1.76") 77 g Pink LG GB220 4,47 cm (1.76") 77 g Pink
(show image)
040096446 GB220 0.00
(excl. VAT)
0 (incl. VAT)