Thomson logo

Thomson DS120CD home audio system Home audio tower system 60 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101560
Info modified on:
07 Mar 2024, 15:34:52
Long product name Thomson DS120CD home audio system Home audio tower system 60 W Black:

Multimedia tower / CD player (black)

Short summary description Thomson DS120CD home audio system Home audio tower system 60 W Black:

Thomson DS120CD, Home audio tower system, Black, Top, 60 W, 2-way, 4 Ω

Long summary description Thomson DS120CD home audio system Home audio tower system 60 W Black:

Thomson DS120CD. Type: Home audio tower system, Product colour: Black, Disc loading type: Top. RMS rated power: 60 W, Speaker type: 2-way, Impedance: 4 Ω. Supported radio bands: FM. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, Compatible memory cards: SD

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.