location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 7686 optical disc case Sleeve case 2 discs Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD/DVD pockets, 145x135 mm 5 pockets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7686 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705076869
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2019 18:08:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HERMA 7686 optical disc case Sleeve case 2 discs Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case
  • - 2 discs
  • - Material: Polypropylene (PP)
  • - Optical disc diameter: 120 mm
  • - Transparent
  • - Number of products included: 5 pc(s)
Long product name HERMA 7686 optical disc case Sleeve case 2 discs Transparent :
The long product name of HERMA 7686 optical disc case Sleeve case 2 discs Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD/DVD-pockets, 145x135 mm, 5 pockets
More>>>
Short summary description HERMA 7686 optical disc case Sleeve case 2 discs Transparent:
This short summary of the HERMA 7686 optical disc case Sleeve case 2 discs Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 7686, Sleeve case, 2 discs, Transparent, Polypropylene (PP), 120 mm, 145 mm

Long summary description HERMA 7686 optical disc case Sleeve case 2 discs Transparent:
This is an auto-generated long summary of HERMA 7686 optical disc case Sleeve case 2 discs Transparent based on the first three specs of the first five spec groups.

HERMA 7686. Case type: Sleeve case, CD capacity: 2 discs, Product colour: Transparent. Width: 145 mm, Height: 135 mm. Number of products included: 5 pc(s)