location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 2-Port XFP 10GE Module for DES-6500 network switch component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port XFP 10GE Module for DES-6500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-6512
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2018 06:06:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link 2-Port XFP 10GE Module for DES-6500 network switch component :
The long product name of D-Link 2-Port XFP 10GE Module for DES-6500 network switch component. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port XFP 10GE Module for DES-6500
More>>>
D-Link 2-Port XFP 10GE Module for DES-6500 network switch component:
The official description of D-Link 2-Port XFP 10GE Module for DES-6500 network switch component as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link DES-6512 2-port 10Gigabit module is designed to take full advantage of the DES-6500 chassis switch's advanced network functions and for linking core switches together on a very high-speed 10Gigabit fiber backbone. This high-performance fiber module provides 2 SMA-compliant XFP slots for installation of 2 XFP fiber transceivers. With XFP fiber connection, this module can deliver network data transfer at up to 20Gigabits per second (full-duplex) for the DES-6500 core chassis switch.

The DES-6512 10Gigabit module is fully compliant with IEEE 802.3ae 10Gigabit Ethernet standard, so compatibility is not a concern. With full-duplex operation and flow control support, data can reach up to 20Gigabit per second and arrives with greater dependability and less packet loss. The DES-6512 is a perfect solution for the bandwidth hungry enterprises and service providers needing greater flexibility, long cabling distances, and the reliability of a state of the art, laser driven, fiber optic channel.

Features:
2 MSA-Compliant XFP Slots
Slide-In Card Module for DES-6500 Chassis Switch
Fully Compliant With IEEE 802.3ae 10Gigabit Ethernet Standard
IEEE 802.3x Flow Control Support for Full-Duplex Operation
Optional XFP Transceivers Available for Single-Mode & Multi-Mode Fiber

Short summary description D-Link 2-Port XFP 10GE Module for DES-6500 network switch component:
This short summary of the D-Link 2-Port XFP 10GE Module for DES-6500 network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 2-Port XFP 10GE Module for DES-6500, 10 Gbit/s, Fiber, 10Gigabit Ethernet, IEEE 802.3ae, IEEE 802.3x, XFP, MSA-compliant, 2x XFP

Long summary description D-Link 2-Port XFP 10GE Module for DES-6500 network switch component:
This is an auto-generated long summary of D-Link 2-Port XFP 10GE Module for DES-6500 network switch component based on the first three specs of the first five spec groups.

D-Link 2-Port XFP 10GE Module for DES-6500. Data transfer rate: 10 Gbit/s, Cabling technology: Fiber, Networking features: 10Gigabit Ethernet. Slot type: XFP, MSA-compliant, I/O ports: 2x XFP

Features
Internal
Yes
Full duplex
Yes
Flow control support
Yes
Network
Data transfer rate
10 Gbit/s
Network
Cabling technology
Fiber
Networking features
10Gigabit Ethernet
Compliance industry standards
IEEE 802.3ae, IEEE 802.3x
Ports & interfaces
Slot type
XFP, MSA-compliant
I/O ports
2x XFP
Country Distributor
United Kingdom 1 distributor(s)