location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

La Petite École 31411 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nathan Check ‘Nathan’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
La Petite École
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mon Grand Coffret Petite Section
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31411 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446314111
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Nathan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nathan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 23:10:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description La Petite École 31411 learning toy:
This short summary of the La Petite École 31411 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

La Petite École 31411, 3 yr(s), Multicolour

Long summary description La Petite École 31411 learning toy:
This is an auto-generated long summary of La Petite École 31411 learning toy based on the first three specs of the first five spec groups.

La Petite École 31411. Recommended age (min): 3 yr(s), Recommended age (max): 4 yr(s), Minimum number of players: 1, Maximum number of players: 4, Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
4 yr(s)
Minimum number of players *
1
Maximum number of players *
4
Playing time
10 min
Country of origin
Spain
QR code
No
Learning & training skills
Learning & training skills
Letters learning, Flora & fauna learning, Math & counting learning, Colours learning
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
397 mm
Package depth
50 mm
Package height
280 mm
Package weight
1,02 kg
Package gross weight
1 kg
Package net weight
647 g
Package tare weight
356 g
Package volume
6720 cm³
Packaging data
Package type
Box
Logistics data
Customs product code (TARIC)
95030099
Number of layers per pallet
4 pc(s)
Quantity per pallet
192 pc(s)
Master (outer) case width
290 mm
Master (outer) case length
315 mm
Master (outer) case height
410 mm
Quantity per master (outer) case
6 pc(s)
Master (outer) case net weight
6,02 kg
Master (outer) case tare weight
320 g
Master (outer) case weight
6,34 kg
Master (outer) case volume
37453,5 cm³
Pallet width
100 cm
Pallet length
120 cm
Pallet height
179 cm
Pallet weight
217,8 kg
Number of cartons per pallet
32 pc(s)
Number of cartons per pallet layer
8 pc(s)
Brand Image Product code Product Stock Price from
T'choupi 31011 learning toy T'choupi 31011 learning toy
(show image)
31011 Mon Grand Quiz T'Choupi 0.00
(excl. VAT)
0 (incl. VAT)
J'apprends 31072 learning toy J'apprends 31072 learning toy
(show image)
31072 J'Apprends À Écrire 0.00
(excl. VAT)
0 (incl. VAT)
Nathan 31444 learning toy Nathan 31444 learning toy
(show image)
31444 La Ferme À Toucher 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Mon loto à toucher Nathan Mon loto à toucher
(show image)
31449 Mon loto à toucher 0.00
(excl. VAT)
0 (incl. VAT)
J'apprends 31073 learning toy J'apprends 31073 learning toy
(show image)
31073 J'Apprends À Compter 0.00
(excl. VAT)
0 (incl. VAT)
J'apprends 31074 learning toy J'apprends 31074 learning toy
(show image)
31074 J'Apprends À Lire 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Baby Electro Mon imagier Nathan Baby Electro Mon imagier
(show image)
31483 Baby Electro Mon imagier 0.00
(excl. VAT)
0 (incl. VAT)
Nathan Mémo des bébés animaux Nathan Mémo des bébés animaux
(show image)
31053 Mémo des bébés animaux 0.00
(excl. VAT)
0 (incl. VAT)
La Petite École 31414 learning toy La Petite École 31414 learning toy
(show image)
31414 Les Contraires 0.00
(excl. VAT)
0 (incl. VAT)
T'choupi Cache-cache T'choupi Cache-cache
(show image)
31018 T'choupi Cache-cache 0.00
(excl. VAT)
0 (incl. VAT)