location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint P 60GB HDD 3.5" Ultra-ATA/133

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP0612N
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Spinpoint P 60GB HDD 3.5" Ultra-ATA/133
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60 GB 3.5" 7200 RPM Ultra-ATA/133
  • - HDD
  • - Ukuran buffer drive penyimpanan: 2 MB
  • - 657 g
Long product name Samsung Spinpoint P 60GB HDD 3.5" Ultra-ATA/133 :
The long product name of Samsung Spinpoint P 60GB HDD 3.5" Ultra-ATA/133. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60Gb UATA 133 7200 Rpm 2Mb Oem
More>>>
Samsung Spinpoint P 60GB HDD 3.5" Ultra-ATA/133:
The official description of Samsung Spinpoint P 60GB HDD 3.5" Ultra-ATA/133 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

To store and play back the limitless amount of digital media content on the web, you need a drive that provides fast and reliable data transmission. From movies to music, SAMSUNG SpinPoint drive answers all your AV needs with a drive that is so quiet, YOU WON'T EVEN KNOW IT IS THERE.

60 GB Formatted Capacity Per Disk
Ultra ATA-133 Compatible
Fluid Dynamic Bearing Spindle Motor Technology
High Speed Dual Digital Signal Processor (DSP) Based Architecture
ATA S.M.A.R.T. Compliant
ATA Security Mode Feature Set
ATA Host Protected Area Feature Set
ATA Automatic Acoustic Management Feature Set
ATA 48-bit Address Feature Set
ATA Streaming Feature Set
ATA Queuing Feature Set
ATA Power-Up In Standby Feature Set
ATA Device Configuration Overlay Feature Set
Multi-Burst On-The-Fly Error Correction
NoiseGuard
SilentSeek

Short summary description Samsung Spinpoint P 60GB HDD 3.5" Ultra-ATA/133:
This short summary of the Samsung Spinpoint P 60GB HDD 3.5" Ultra-ATA/133 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint P 60GB HDD, 3.5", 60 GB, 7200 RPM

Long summary description Samsung Spinpoint P 60GB HDD 3.5" Ultra-ATA/133:
This is an auto-generated long summary of Samsung Spinpoint P 60GB HDD 3.5" Ultra-ATA/133 based on the first three specs of the first five spec groups.

Samsung Spinpoint P 60GB HDD. Hard drive size: 3.5", Hard drive capacity: 60 GB, Hard drive speed: 7200 RPM

Features
Hard drive size *
3.5"
Hard drive capacity *
60 GB
Hard drive speed *
7200 RPM
Interface *
Ultra-ATA/133
Type *
HDD
Ukuran buffer drive penyimpanan
2 MB
Access time
8,9 ms
Full stroke seek
18 ms
Track to track seek time
0,8 ms
Average latency
4,17 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (typical)
9 W
Power consumption (standby)
0,4 W
Power consumption (PowerSave)
0,4 W
Power consumption (read)
8 W
Power consumption (write)
8 W
Power consumption (idle)
7,2 W
Power
Operating voltage
5 / 12 V
Start-up current
1,1 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1,5 G
Non-operating vibration
8 G
Operating altitude
-304,8 - 3048 m
Non-operating altitude
-304,8 - 12192 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101,6 mm
Height
25,4 mm
Depth
146,1 mm
Weight
657 g
Other features
Drive ready time
7 s
Brand Image Product code Product Stock Price from
Samsung Spinpoint P SP0812C internal hard drive 3.5" 80 GB Serial ATA Samsung Spinpoint P SP0812C internal hard drive 3.5" 80 GB Serial ATA
(show image)
SP0812C SP0812C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P 120GB Serial ATA Hard Drive 3.5" 80 GB Samsung Spinpoint P 120GB Serial ATA Hard Drive 3.5" 80 GB
(show image)
SP1213C 120GB Serial ATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P SP1614C internal hard drive 3.5" 160 GB Serial ATA Samsung Spinpoint P SP1614C internal hard drive 3.5" 160 GB Serial ATA
(show image)
SP1614C SP1614C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)