location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Stratego Junior Board game Strategy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stratego
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Junior
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17675
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126176757
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Stratego Junior Board game Strategy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stratego
  • - Strategy Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 2
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 4 yr(s)
  • - Critical thinking training, Logical thinking training
Long product name Stratego Junior Board game Strategy :
The long product name of Stratego Junior Board game Strategy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stratego Junior, 4+
More>>>
Stratego Junior Board game Strategy:
The official description of Stratego Junior Board game Strategy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stratego Junior voor kids.

Word aanvoerder van een middeleeuws fantasieleger met ridders, prinsessen … en zelfs draken! En probeer de vlag van je tegenstander te veroveren, in deze Stratego-versie met eenvoudiger regels, speciaal voor kinderen.

Twee speelvarianten en uren speelplezier!
Inhoud van de doos:
- Speelbord
- Een grote dobbelsteen
- 16 kleine, rode kastelen
- 3 grote, rode kastelen
- Kartonnetje met rode rand met 19 plaatjes
- 16 kleine, blauwe kastelen
- 3 grote, blauwe kastelen
- Kartonnetje met blauwe rand met 19 plaatjes

Short summary description Stratego Junior Board game Strategy:
This short summary of the Stratego Junior Board game Strategy data-sheet is auto-generated and uses the product title and the first six key specs.

Stratego Junior, Board game, Strategy, 4 yr(s), Junior edition, Family game

Long summary description Stratego Junior Board game Strategy:
This is an auto-generated long summary of Stratego Junior Board game Strategy based on the first three specs of the first five spec groups.

Stratego Junior. Product type: Board game, Genre: Strategy, Recommended age (min): 4 yr(s), Game edition: Junior edition, Family game

Features
Game name
Stratego
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Game edition
Junior edition
Playing time (max)
20 min
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
4 yr(s)
Recommended age (max)
6 yr(s)
Adult assistance recommended
No
Languages support
Dutch, French
Game rule language
Dutch, French
Genre *
Strategy
Expandable game
No
Expandable with Carcassonne games
No
Expandable with Munchkin games
No
Expandable with The Settlers of Catan games
No
Expandable with other games
No
Suitable for indoor use
Yes
Material
Cardboard, Plastic
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Timer
No
Product colour
Multicolour
Recommended skill level
Beginner
Character
no character
Book illustrations
No
Release date (DD/MM/YYYY)
01,08,2012
Country of origin
Netherlands
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training
Power
Batteries required
No
Weight & dimensions
Weight
849 g
Width
60 mm
Depth
270 mm
Height
60 mm
Packaging data
Package width
60 mm
Package depth
270 mm
Package height
60 mm
Packaging data
Package weight
849 g
Package volume
4374 cm³
Quantity per pack
1 pc(s)
QR code
Yes
Package type
Box
Package material
Cardboard
Packaging content
Coloring book included
No
Book included
No
Game rules included
Yes
Number of pieces
32 pc(s)
Batteries included
No
Gameboard included
Yes
Stopwatch
No
Pen included
No
Number of game pawns
32
Sticker sheet
No
Score sheet included
No
Packaging content
Game board, 1 dice, 16 big red castles, 16 big blue castles, 3 small red castles, 3 small blue castles, 38 cardboard pieces, game rules
Safety warning
Not for children 0-3 years
Yes
EU TSD language
Dutch
EU TSD warning
Not for children under 36 months, Small parts. Choking hazard
Supplier features
Number of packages
1
Hanya coock untuk dewasa
No
Packaging languages (ISO 639 format)
French, Dutch
Manual languages (ISO 639 format)
French, Dutch
Logistics data
Quantity per shipping (inner) case
1 pc(s)
Pallet height
2 m
Pallet weight
305,6 kg
Number of cartons per pallet
30 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
360 pc(s)
Master (outer) case width
390 mm
Master (outer) case length
560 mm
Master (outer) case height
290 mm
Master (outer) case tare weight
84 g
Quantity per master (outer) case
12 pc(s)
Master (outer) case volume
63336 cm³
Master (outer) case weight
10,2 kg