Canon logo

Canon XEED WUX6500 data projector Standard throw projector 6500 ANSI lumens LCOS WUXGA (1920x1200) Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122232
Info modified on:
14 Mar 2024, 17:40:27
Long product name Canon XEED WUX6500 data projector Standard throw projector 6500 ANSI lumens LCOS WUXGA (1920x1200) Black, White:

6500 lumens, 0.71”, LCOS, 1920 x 1200 (WUXGA), F1.89 – F2.65, 2000:1, 5W RMS, 8.5 kg

Canon XEED WUX6500 data projector Standard throw projector 6500 ANSI lumens LCOS WUXGA (1920x1200) Black, White:

Bright installation projector with WUXGA resolution

Powerful, highly capable projector with great-quality, crystal clear imaging – WUXGA resolution delivered by a bright 6500-lumens – plus HDBaseT connectivity and choice of five optional lenses.

Powerful 6500 lumens

Deliver outstanding brightness across the entire zoom range, ensuring outstanding performance and vibrant colours even in areas of high ambient light.

Ultra-realistic imaging

Native WUXGA resolution (1920 x 1200 pixels) and 16:10 aspect ratio ensures outstanding image clarity with support for Full HD.

LCOS Panel Technology

Liquid Crystal On Silicon (LCOS) panel outperforms other projector technologies, delivering accurate colours and artefact-free imaging.

Short summary description Canon XEED WUX6500 data projector Standard throw projector 6500 ANSI lumens LCOS WUXGA (1920x1200) Black, White:

Canon XEED WUX6500, 6500 ANSI lumens, LCOS, WUXGA (1920x1200), 2000:1, 16:10, 1016 - 15240 mm (40 - 600")

Long summary description Canon XEED WUX6500 data projector Standard throw projector 6500 ANSI lumens LCOS WUXGA (1920x1200) Black, White:

Canon XEED WUX6500. Projector brightness: 6500 ANSI lumens, Projection technology: LCOS, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 23 - 34.5 mm, Aperture range (F-F): 1,89 - 2,65, Horizontal lens shift range: -10 - 10%. Supported video modes: 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.