location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52930095 file storage box Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Post Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52930095 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 52930095 file storage box Black :
The long product name of Leitz 52930095 file storage box Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Post Set, 5 Drawers, Black
More>>>
Leitz 52930095 file storage box Black:
The official description of Leitz 52930095 file storage box Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Attractive, sturdy sets for keeping and collecting documents, stationery, etc.

Features:

- Stable housing with 5 easy glide drawers
- Drawer stop to prevent the drawers falling out
- Unique stay-shut drawer system, one push and the drawer remains closed
- Supplied with snap-on label holder and label for easy organizing
- Non-slip protective rubber feet, stackable up to 3 high for space saving
- Design and print your own label online

Short summary description Leitz 52930095 file storage box Black:
This short summary of the Leitz 52930095 file storage box Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52930095, Black, A4, A5, A6, Portrait, 5 drawer(s), Envelope, Folder, Letter, Note, 3,65 kg

Long summary description Leitz 52930095 file storage box Black:
This is an auto-generated long summary of Leitz 52930095 file storage box Black based on the first three specs of the first five spec groups.

Leitz 52930095. Product colour: Black, ISO A-series sizes (A0...A9): A4, A5, A6, Orientation: Portrait. Weight: 3,65 kg, Dimensions (WxDxH): 285 x 290 x 355 mm

Features
Product colour
Black
ISO A-series sizes (A0...A9)
A4, A5, A6
Orientation
Portrait
Number of drawers
5 drawer(s)
Label holder
Yes
Carrying handle(s)
No
Stackable
Yes
Features
Suitable for storing
Envelope, Folder, Letter, Note
Non-slip feet
Yes
Weight & dimensions
Weight
3,65 kg
Dimensions (WxDxH)
285 x 290 x 355 mm
Packaging content
Quantity
1
Brand Image Product code Product Stock Price from
Leitz 52810028 file storage box Polystyrene Bordeaux, Grey Leitz 52810028 file storage box Polystyrene Bordeaux, Grey
(show image)
52810028 52810028 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52800095 file storage box Black, Grey Leitz 52800095 file storage box Black, Grey
(show image)
52800095 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52810089 file storage box Grey Leitz 52810089 file storage box Grey
(show image)
52810089 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52940095 file storage box Black Leitz 52940095 file storage box Black
(show image)
52940095 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52800035 file storage box Blue, Grey Leitz 52800035 file storage box Blue, Grey
(show image)
52800035 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52810035 file storage box Polystyrene Blue, Grey Leitz 52810035 file storage box Polystyrene Blue, Grey
(show image)
52810035 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52810025 file storage box Polystyrene Grey, Red Leitz 52810025 file storage box Polystyrene Grey, Red
(show image)
52810025 Form Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52800089 file storage box Grey Leitz 52800089 file storage box Grey
(show image)
52800089 Post Set 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Post file storage box Red, Silver Leitz Post file storage box Red, Silver
(show image)
52800025 Post 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52810095 file storage box Black, Grey Leitz 52810095 file storage box Black, Grey
(show image)
52810095 Form Set 0.00
(excl. VAT)
0 (incl. VAT)