location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media Deskset ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16369
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439163698
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
Warranty: 2 years
Long product name Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY :
The long product name of Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Slimline Media Deskset ES
More>>>
Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY:
The official description of Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Comfortable and slimline wireless multimedia keyboard and wireless mouse with compact USB receiver
- 2.4 GHz technology for a reliable wireless connection, smooth mouse respons and [8] meter range
- Keyboard with 10 extra media keys for direct access to Internet - Compact, space saving and slimline design, perfect to keep your desk clean and organized
- Ergonomic 5 button optical mouse with 1000 dpi resolution for instant response and precise tracking
- Extra long battery life due to latest power saving technology
- Smart link technology: easy automatic wireless connection

Short summary description Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY:
This short summary of the Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Media Deskset ES, Wireless, RF Wireless, QWERTY, Mouse included

Long summary description Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY:
This is an auto-generated long summary of Trust Media Deskset ES keyboard Mouse included RF Wireless QWERTY based on the first three specs of the first five spec groups.

Trust Media Deskset ES. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Frequency band
2.4 GHz
Features
Wireless range
8 m
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Optical
Movement resolution
1000 DPI
Buttons quantity
5
Scroll
Yes
System requirements
Mac operating systems supported
Yes
Other features
Internal
No
Compatible operating systems
Win Vista, XP
Brand Image Product code Product Stock Price from
Trust Wireless Optical Deskset DS-3400D ES keyboard Mouse included RF Wireless QWERTY Black Trust Wireless Optical Deskset DS-3400D ES keyboard Mouse included RF Wireless QWERTY Black
(show image)
15180 Wireless Optical Deskset DS-3400D ES 0.00
(excl. VAT)
0 (incl. VAT)
Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black Trust Vista Remote KB-2950 ES keyboard RF Wireless QWERTY Black
(show image)
15100 Vista Remote Keyboard KB-2950 ES 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black Trust Wireless Optical Multimedia Deskset DS-3250 ES keyboard Mouse included RF Wireless QWERTY Black
(show image)
15056 Wireless Optical Multimedia Deskset DS-3250 ES 0.00
(excl. VAT)
0 (incl. VAT)
Trust Illuminated KB-1500 ES keyboard USB QWERTY White Trust Illuminated KB-1500 ES keyboard USB QWERTY White
(show image)
15175 Illuminated Keyboard KB-1500 ES 0.00
(excl. VAT)
0 (incl. VAT)