location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U339-004 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U339-004 4-Bay USB 3.0/eSATA to SATA Docking Station with Cloning, 2.5 in. to 3.5 in. SATA Hard Drives
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U339-004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198709 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:40:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U339-004 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB 3.0 data transfer rates up to 5 Gbps
  • - Supports eSATA data transfer rates up to 6 Gbps
  • - Compatible with SATA HDDs and SSDs up to 6 TB
  • - Works with all USB/eSATA-enabled operating systems
  • - Offline cloning requires no computer connection
Warranty: 3-year limited
Long product name Tripp Lite U339-004 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black :
The long product name of Tripp Lite U339-004 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Bay USB 3.0/eSATA to SATA Docking Station with Cloning, 2.5 in. to 3.5 in. SATA Hard Drives
More>>>
Tripp Lite U339-004 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:
The official description of Tripp Lite U339-004 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U339-004 4-Bay USB 3.0/eSATA to SATA Docking Station connects up to four 2.5- or 3.5-inch SATA hard disk drives (HDD) or solid state drives (SSD) to an available USB or eSATA port on your laptop or computer. This lets you back up important data, retrieve data from an old hard drive, or store information on an external drive that you can take with you to another computer.

Not only can you quickly access hard drive content without time-consuming internal installation, you can also clone a drive to as many as three others simultaneously. Cloning does not require the U339-004 to be connected to a host computer. Just insert the master drive into the master bay, insert the slave drive(s) into the slave bay(s), and press the Clone button twice. Red LEDs monitor cloning progress. The U339-004 accepts 2.5- and 3.5-inch SATA III, II and I hard drives up to 6 TB and will work with larger drives as they become available.

This docking station supports USB 3.0 data transfer rates up to 5 Gbps, as well as eSATA rates up to 6 Gbps. Its UASP (USB Attached SCSI Protocol) feature reduces latency and allows the cable to perform up to 70% faster when connected to a UASP-enabled host controller.

The U339-004 requires no software or drivers. It’s compatible with all USB- and/or eSATA-enabled operating systems and backward-compatible with previous USB generations.

Connects Up to 4 SATA Drives to Your Computer’s USB or eSATA Port
Recommended for backing up, retrieving and storing large data files
Supports USB 3.0 data transfer rates up to 5 Gbps
Supports eSATA data transfer rates up to 6 Gbps
Features UASP for performance up to 70% faster when connected to UASP-enabled host controller

Provides Offline Disk Cloning
Duplicates a hard drive on up to 3 others simultaneously
Offline cloning requires no computer connection

Compatible with 2.5 in. and 3.5 in. SATA HDDs and SSDs Up to 6 TB
Accepts SATA III, SATA II and SATA I drives
Backward-compatible with previous USB generations
Will work with larger SATA drives as they become available

Easy to Use
Plug-and-play—no software or drivers
No time-consuming internal installation required
Compatible with all USB- and/or eSATA-enabled operating systems
USB 3.0 and eSATA cables included

Short summary description Tripp Lite U339-004 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:
This short summary of the Tripp Lite U339-004 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U339-004, HDD, SSD, Serial ATA, 2.5,3.5", 6 TB, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 6 Gbit/s

Long summary description Tripp Lite U339-004 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:
This is an auto-generated long summary of Tripp Lite U339-004 storage drive docking station USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black based on the first three specs of the first five spec groups.

Tripp Lite U339-004. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Storage drive sizes supported: 2.5,3.5". Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Maximum data transfer rate: 6 Gbit/s, Product colour: Black, Certification: CE, FCC. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 1.2 A. Package width: 170,2 mm, Package depth: 243,8 mm, Package height: 71,1 mm

Hard drive
Storage media type *
HDD, SSD
Storage drive interface *
Serial ATA
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
4
Maximum storage capacity
6 TB
Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
Features
Maximum data transfer rate
6 Gbit/s
Product colour
Black
Plug and Play
Yes
Certification
CE, FCC
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
1.2 A
Output voltage
12 V
Output current
5 A
Packaging data
Package width
170,2 mm
Package depth
243,8 mm
Package height
71,1 mm
Package weight
1,09 kg
Packaging content
Cables included
AC, USB, eSATA
Manual
Yes
Other features
Standard interfaces
eSATA
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332198706
Master (outer) case width
375,9 mm
Master (outer) case length
363,2 mm
Master (outer) case height
266,7 mm
Master (outer) case weight
11,4 kg
Quantity per master (outer) case
10 pc(s)