location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14201-44 headphone/headset accessory Control adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Link 14201-44
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-44 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487016700 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:11:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra 14201-44 headphone/headset accessory Control adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MPN: 14201-44
  • - Original and authentic, manufacturer made accessory.
  • - The Jabra Link 14201-44 enables remote Electronic Hook Switch Control (EHS) with Jabra wireless headsets and the NEC desk phones DT-330, DT-430, DT-730 and DT-830.
Long product name Jabra 14201-44 headphone/headset accessory Control adapter :
The long product name of Jabra 14201-44 headphone/headset accessory Control adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Link 14201-44
More>>>
Jabra 14201-44 headphone/headset accessory Control adapter:
The official description of Jabra 14201-44 headphone/headset accessory Control adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control your NEC phone from your Jabra headset. The Jabra Link 14201-44 enables remote Electronic Hook Switch Control (EHS) with Jabra wireless headsets and the NEC desk phones DT-330, DT-430, DT-730 and DT-830. Jabra wireless headsets with EHS functionality boost productivity as they provide the user with the ability to answer and end a call, while away from their desk.

EHS adapter for Jabra wireless headsets and NEC desk phones.

Short summary description Jabra 14201-44 headphone/headset accessory Control adapter:
This short summary of the Jabra 14201-44 headphone/headset accessory Control adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14201-44, Control adapter, Black

Long summary description Jabra 14201-44 headphone/headset accessory Control adapter:
This is an auto-generated long summary of Jabra 14201-44 headphone/headset accessory Control adapter based on the first three specs of the first five spec groups.

Jabra 14201-44. Product type: Control adapter, Product colour: Black

Features
Product type *
Control adapter
Brand compatibility *
NEC
Product colour
Black
Electronic hook switch (EHS)
Yes
Ports & interfaces
Bluetooth
Yes
Packaging data
Package width
160 mm
Package depth
15 mm
Package height
210 mm
Packaging data
Package weight
50 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
399 mm
Master (outer) case length
167 mm
Master (outer) case height
595 mm
Master (outer) case weight
5,9 kg
Quantity per master (outer) case
100 pc(s)
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)