DICOTA logo

DICOTA DataBox Profile 38,1 cm (15") Briefcase Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35564
Info modified on:
21 Oct 2022, 10:14:32
Long product name DICOTA DataBox Profile 38,1 cm (15") Briefcase Black:

DataBox Profile - The mobile office for Notebook and printer

Short summary description DICOTA DataBox Profile 38,1 cm (15") Briefcase Black:

DICOTA DataBox Profile, Briefcase, 38,1 cm (15"), 3,2 kg

Long summary description DICOTA DataBox Profile 38,1 cm (15") Briefcase Black:

DICOTA DataBox Profile. Case type: Briefcase, Maximum screen size: 38,1 cm (15"). Weight: 3,2 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.