location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 150Mbps Wireless N USB Adapter 150 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150Mbps Wireless N USB Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN721N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0230494832669 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 150Mbps Wireless N USB Adapter 150 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB USB
  • - 150 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
Long product name TP-Link 150Mbps Wireless N USB Adapter 150 Mbit/s :
The long product name of TP-Link 150Mbps Wireless N USB Adapter 150 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150M Wireless Lite-N USB Adapter, Athreos chipset, 1T1R, 2.4GHz, 802.11n, 802.11g/b, PSP X-Link
More>>>
TP-Link 150Mbps Wireless N USB Adapter 150 Mbit/s:
The official description of TP-Link 150Mbps Wireless N USB Adapter 150 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TP-LINK TL-WN721N is designed to provide a high-speed and unrivaled wireless performance for your computer. With a faster wireless connection, you can get a better Internet experience, such as downloading, gaming, video streaming and so on.
The TL-WN721N Lite N USB Adapter complies with IEEE 802.11g, and IEEE 802.11b standards. It can perfectly interoperate with all the 802.11n/g/b devices. The TL-WN721Ns auto-sensing capability allows high packet transfer rate of up to 150Mbps for maximum throughput.
Additionally, the TL-WN721N supports QSS function, which can help you create a wireless connection with effortless security setup, to prevent outside intrusion and protect your personal information from being exposed.
Featuring high performance transmission rates, simple installation and adaptability, as well as strong security, the TL-WN721N Lite N USB Adapter is a perfect solution for small office and home needs.

Short summary description TP-Link 150Mbps Wireless N USB Adapter 150 Mbit/s:
This short summary of the TP-Link 150Mbps Wireless N USB Adapter 150 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 150Mbps Wireless N USB Adapter, Wireless, USB, USB, Wi-Fi 4 (802.11n), 150 Mbit/s, Black, White

Long summary description TP-Link 150Mbps Wireless N USB Adapter 150 Mbit/s:
This is an auto-generated long summary of TP-Link 150Mbps Wireless N USB Adapter 150 Mbit/s based on the first three specs of the first five spec groups.

TP-Link 150Mbps Wireless N USB Adapter. Connectivity technology: Wireless, Host interface: USB, Interface: USB. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Product colour: Black, White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
USB
Network
Maximum data transfer rate *
150 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2,4 - 2,4835 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 54, 150 Mbit/s
Modulation
16-QAM, 64-QAM, CCK, OFDM
Design
Product colour
Black, White
Internal *
No
Plug and Play
No
Design
Certification
CE, FCC
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
86,5 mm
Depth
24 mm
Height
10 mm
Technical details
Compliance certificates
RoHS
Other features
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:48:23
Uk has collected 1 expert review for TP-Link 150Mbps Wireless N USB Adapter 150 Mbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
TP-Link TL-WN781ND network card Internal WLAN 150 Mbit/s TP-Link TL-WN781ND network card Internal WLAN 150 Mbit/s
(show image)
TL-WN781ND TL-WN781ND 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)