location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X7550 Thermal inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16Y1002 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Lexmark 16Y1002 user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark X7550 Thermal inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi
  • - 8 kg
Warranty: One Year Exchange
Long product name Lexmark X7550 Thermal inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi :
The long product name of Lexmark X7550 Thermal inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Inkjet, 2.4" LCD, mono: 30 ppm, colour: 27 ppm, 25 - 400 %, 33.6 Kb/s, 454 x 350 x 202 mm, 8 kg, 40 - 50 dB
More>>>
Lexmark X7550 Thermal inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi:
The official description of Lexmark X7550 Thermal inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless All-In-One with Fax

The Lexmark™ X7550 Wireless Office All-in-One with Fax offers the convenience of wireless technology combined with efficient two-sided printing and business class speeds for increased productivity.

Short summary description Lexmark X7550 Thermal inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi:
This short summary of the Lexmark X7550 Thermal inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X7550, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description Lexmark X7550 Thermal inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X7550 Thermal inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X7550. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Grey

Printing
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
25 cpm
Time to first copy (black, normal)
9,8 s
Time to first copy (colour, normal)
17,1 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
25 sheets
Auto document feeder (ADF) output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Coated paper, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes
10x20, 10x15, 13x18
Photo paper sizes (imperial)
4x6, 4x8, 5x7
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Performance
Card reader integrated
Yes
Compatible memory cards
CF, CF Type II, MMC, MMC Mobile, MS Duo, MS PRO, MS PRO Duo, Memory Stick (MS), MicroDrive, MicroSD (TransFlash), MiniSD, RS-MMC, SD, xD
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
40 dB
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6,1 cm (2.4")
Colour display
Yes
Power
Power consumption (average operating)
32 W
Power consumption (printing)
18 W
Power consumption (copying)
16 W
Power consumption (scanning)
13 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
454 mm
Depth
350 mm
Height
202 mm
Weight
8 kg
Packaging data
Package width
553 mm
Package depth
328 mm
Package height
448 mm
Package weight
9,45 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
Uk has collected 2 expert reviews for Lexmark X7550 Thermal inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi and the average expert rating is 48 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
48%