location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Prestige Case ProX 39,1 cm (15.4") Messenger case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige Case ProX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F119-L132
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Prestige Case ProX 39,1 cm (15.4") Messenger case :
The long product name of Fujitsu Prestige Case ProX 39,1 cm (15.4") Messenger case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prestige Case ProX, 15.4", Black/Red
More>>>
Fujitsu Prestige Case ProX 39,1 cm (15.4") Messenger case:
The official description of Fujitsu Prestige Case ProX 39,1 cm (15.4") Messenger case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you have a tablet PC, notebook or mobile workstation: There is a manifold collection of cases to carry it comfortably with you. Whether backpacks, small cases, bigger bags or even trolleys – they are all equipped with a cushioned notebook compartment to give perfect protection to your system.

- Highlights
-Main compartment including removable.
-pouch for small notebooks.
-Space for documents or folder.
-Integrated organizer.
-Retractable carrying handle, removable shoulder strap.

Quality
-Robust design with top quality materials.
-Eye-catching look.
-Attractive and user friendly design.

Usability
-Optimizedergonomics.
-Intelligent compartment system allows fast access to thethings you need.

Short summary description Fujitsu Prestige Case ProX 39,1 cm (15.4") Messenger case:
This short summary of the Fujitsu Prestige Case ProX 39,1 cm (15.4") Messenger case data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Prestige Case ProX, Messenger case, 39,1 cm (15.4")

Long summary description Fujitsu Prestige Case ProX 39,1 cm (15.4") Messenger case:
This is an auto-generated long summary of Fujitsu Prestige Case ProX 39,1 cm (15.4") Messenger case based on the first three specs of the first five spec groups.

Fujitsu Prestige Case ProX. Case type: Messenger case, Maximum screen size: 39,1 cm (15.4")

Features
Maximum screen size *
39,1 cm (15.4")
Case type *
Messenger case
Material *
Polyester
Weight & dimensions
Notebook compartment dimensions (W x D x H)
360 x 290 x 40 mm
Other features
Dimensions (WxDxH)
360 x 40 x 290 mm