location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia E52 6,1 cm (2.4") 1500 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E52
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002L9L6
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:48:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia E52 6,1 cm (2.4") 1500 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6,1 cm (2.4") 240 x 320 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1500 mAh
Long product name Nokia E52 6,1 cm (2.4") 1500 mAh Grey :
The long product name of Nokia E52 6,1 cm (2.4") 1500 mAh Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E52 - GSM 850/900/1800/1900, 2.4" QVGA-TFT, 3.2 MP Camera, GPRS, Wi-Fi, Bluetooth 2.0 EDR, WAP, A-GPS, FM, MP3, Symbian OS 9.3
More>>>
Short summary description Nokia E52 6,1 cm (2.4") 1500 mAh Grey:
This short summary of the Nokia E52 6,1 cm (2.4") 1500 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia E52, 6,1 cm (2.4"), 240 x 320 pixels, Grey

Long summary description Nokia E52 6,1 cm (2.4") 1500 mAh Grey:
This is an auto-generated long summary of Nokia E52 6,1 cm (2.4") 1500 mAh Grey based on the first three specs of the first five spec groups.

Nokia E52. Display diagonal: 6,1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Grey. Weight: 98 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-17 03:20:25
Uk has collected 53 expert reviews for Nokia E52 6.1 cm (2.4") 1500 mAh Grey and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-09-17 03:20:17
You may have seen the Nokia E55 review that I did a short time ago. As Matt mentioned, I was really impressed with it. I now have the E52 to play with and the obvious difference I can see is that it has a good old phone keypad rather than a compact qwe...
Bottom line I guess after all that the only difference was the keypad! The Nokia E52 is a slim, lightweight and stylish looking phone. Geared towards business men and women, it's packed with features and applications to keep you up to date and in the loop with ev...
0%
electricpig.co.uk
Updated:
2011-09-17 03:20:17
Nokia’s E series is in serious danger of eclipsing the mighty N series. And the slimline Nokia E52 is really leading the fight. The latest business blower from the Finnish phone fanciers, it’s a breeze to setup, great to use and has a longer life th...
Good Slim style, stacked with features, better than N series...
Bad Fairly average camera...
Bottom line A stunning phone with some excellent extras, the Nokia E52 is well worth a bet, even over an N series effort...
100%
whatmobile.net
Updated:
2011-09-17 03:20:17
As BlackBerry gets ever more dominant in the business world, Nokia can’t afford any screwups. With the launch of the E52 (and the almost identical E55 that has a compact QWERTY keyboard instead of a numeric pad with T9), Nokia has ensured it as a sturdy, dependable, candybar shaped phone that is...
Bottom line As BlackBerry gets ever more dominant in the business world, Nokia can’t afford any screwups. With the launch of the E52 (and the almost identical E55 that has a compact QWERTY keyboard instead of a numeric pad with T9), Nokia has ensured it as a st...
80%
digitalversus.com
Updated:
2011-09-17 03:20:17
Nokia has just launched two very similar--if not identical--phones: the E52 and the E55. You can read our full test of the E55.Why no full test of the E52?We received both of the phones for test, but we decided to spare you a test of the E52. You can...
Good Very small for a smartphone, Easy to manage system for contacts and emails...
Bad Why ditch the E55's QWERTY keyboard?, Slightly weak battery life holds you back from making the most of it, Small screen makes surfing the web difficult...
60%
trustedreviews.com
Updated:
2011-09-17 03:20:17
Nokia's N series handsets are usually the ones that steal all the limelight, but for many it's the rather more understated and more business-focussed E series smartphones that have been among the company's most impressive offerings. As a result the E52 ha...
Bottom line The E52 doesn't exactly break new ground. It's got a pretty standard candy bar layout and uses a normal mobile phone keypad for text entry, but perhaps that's the point. This is a smartphone for those people who don't really want a smartphone, but need so...
80%
itpro.co.uk
Updated:
2011-09-17 03:20:18
The Nokia E52 is more than competent as a business phone, and its stylish to boot. It’s just the OS and speed that lets it down...
50%
zdnet.co.uk
Updated:
2011-09-17 03:20:21
The E52 is Nokias best candybar-format E-series handset yet. Compact and lightweight, it crams in plenty of features and delivers superb battery life. If you dont need a touch-screen, consider this smartphone.
Good Compact and lightweight, Superb battery life, Usable keypad with large buttons, Two easily switchable home screens...
Bad Poor key markings, Shortcut keys are slightly awkward to use...
Bottom line The E52 is Nokias best candybar-format E-series handset yet. Compact and lightweight, it crams in plenty of features and delivers superb battery life. If you dont need a touch-screen, consider this smartphone...
80%
pcadvisor.co.uk
Updated:
2011-09-17 03:20:22
Product Code: E52 Nokia's E Series devices are predominantly targeted at business users, but the Nokia E52's subtle design will appeal to regular consumers as well. It doesn't have a full qwerty keyboard, but the Nokia E52 boasts outstanding battery...
Bottom line The Nokia E52 is a strange device when you consider it's an email smartphone that lacks a qwerty keyboard. If you aren't fussed by the (admittedly excellent) numeric keypad, the E52 offers fantastic battery life in a slim and compact design. Ross...
70%
gadgetshow.channel5.com
Updated:
2011-09-17 03:20:22
Nokia’s E52 is designed primarily with business users in mind but its features ought to mean it stretches outside that box. A solid hardware design, Wi-Fi, HSDPA, GPS, 3.2-megapixel camera, 2.4-inch, 240x320-pixel screen with auto rotation, and a stron...
Good The Nokia E52 means business. It looks sharper than any suit in Lord Alan's wardrobe (which isn't saying much), and is more savvy than the entire Dragon's Den panel put together. First up it measures just 9.9mm, but feels reassuringly heavy. W...
Bad Er, not a lot to mention here. If we're being really picky we'd say that it only has an average 3.2-megapixel camera. But that's if we're really being picky. So, move along now. Nothing to see here...
Bottom line Is this Nokia's best phone ever? In a word: possibly. It's certainly up there with the best Nseries efforts. Stunning!Best offers for the Nokia E52Affordable Mobiles £198.49 unlocked-mobiles £199.89 Amazon Marketplace £212.50 Amazon...
100%
Zdnet.com.au
Updated:
2011-11-08 09:14:42
Not everyone wants a smartphone with a touchscreen and loads of entertainment features. Many people just want a device with long battery life, great call quality and a few applications to help them read and edit work documents on the move. This is the...
Good Light, slim design, Easy to use, Good suite of business tools, Long battery life...
Bad Numeric keypad isnt best for long emails, 3megapixel camera is a bit shabby...
Bottom line At first sight the Nokia E52 wont set your heart racing, but its excellent battery life and ease of use make it a smartphone worthy of consideration. Editors’ rating: 8/10...
80%
goodgearguide.com.au
Updated:
2011-11-08 09:14:42
Nokia's E Series devices are predominantly targeted at business users, but the E52's subtle design will appeal to regular consumers as well. It doesn’t have a full QWERTY keyboard, but the Nokia E52 boasts outstanding battery life, a razor-thin design and great call quality.Though more of a business device, Nokia's E52 smartphone certainly impresses in the looks department. It has an attractive silver finish with an etched rear battery cover, chrome edging and stylish keys. The surface is al...
Good Fantastic battery life, slim and stylish design, great numeric keypad, Nokia Messaging...
Bad Controls are a mixed bag, lack of QWERTY keyboard will deter many...
Bottom line Nokia’s E52 is a strange device when you consider it’s an e-mail smartphone that lacks a QWERTY keyboard. If you aren’t fussed by the (admittedly excellent) numeric keypad, the E52 offers fantastic battery life in a slim and compact design...
75%
techsmart.co.za
Updated:
2014-03-22 03:57:36
Most smartphones have one thing in common- poor battery life. On the majority of devices we test we’re lucky if we get two days worth of talk and browsing out of them. Nokia’s E52 has no new features to really get excited about, but it does feature som...
0%
stuff.tv
Updated:
2014-03-22 03:57:36
Nokia still persists with the switching mode for those who feel the need to separate their work and personal lives with different homescreen arrangements and settings.Keep pushingSupport for Nokia Messaging means push email is on the agenda and settin...
Good Spacious and highly thummable keypad. Support for Nokia Messaging. Integrated 3.5mm headphone jack. Ultra user-friendly. Awesome battery life...
Bad No autofocus on camera. Average video recording resolution...
Bottom line Another highly accomplished Eseries business phone with enough multimedia talents to keep you entertained outside of office hours...
80%
recombu.com
Updated:
2014-04-02 03:11:02
Not everyone wants a fancy touchscreen phone and Nokia knows that. The Nokia E51 was a roaring success and its successor promises even more. Find out if we loved the Nokia E52 as much as we loved the E51 and more importantly if it's worth upgrading to...
Bottom line We really enjoyed using the E52. It's a solid phone with a variety a features and it looks good. The 3.5mm headphone jack alone makes it worth upgrading to if you own and love the Nokia E51. If you're looking for standard phone with a 12-key keypad tha...
60%
cgena.com
Updated:
2016-12-29 21:58:21
After getting mixed reviews, mostly negative ones, about the last phone they added to the Nseries line – the much-hyped mobile computer – Nokia now updates the Eseries with the cool and classy , somehow hoping to tone things down a bit and get back t...
Bottom line The metal accents, the 3.5mm headphone jack, and the over-all the design make this phone a commendable choice. The easy file transfer and the quick access - even more so. Top all of that with Wi-Fi connectivity and GPS function, then no doubt this phon...
0%
hardwarezone.com.ph
Updated:
2016-12-29 21:58:21
The Nokia N Series of phones may be their most high profile portfolio that the company has to offer, but if there is one thing that the latest E52 mobile phone proves, is that the E series is a serious contender to its N cousins. If there is one lesson to...
0%