location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68059 sleeping pad 1350 mm 1750 mm Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Winder Travel Mat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68059 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922646
Category: Sleeping Pads Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 68059 sleeping pad 1350 mm 1750 mm Multicolour :
The long product name of Bestway 68059 sleeping pad 1350 mm 1750 mm Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Winder Travel Mat
More>>>
Bestway 68059 sleeping pad 1350 mm 1750 mm Multicolour:
The official description of Bestway 68059 sleeping pad 1350 mm 1750 mm Multicolour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WINDER TRAVEL MAT
- Top fabric: 120G/M2 Arcylic
- Bottom material: PEVA
- Convenient for camping and picnic
- Water resistant bottom material
Content: One mat

Short summary description Bestway 68059 sleeping pad 1350 mm 1750 mm Multicolour:
This short summary of the Bestway 68059 sleeping pad 1350 mm 1750 mm Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68059, Multicolour, Acrylic, 1350 mm, 1750 mm, 610 g, 340 mm

Long summary description Bestway 68059 sleeping pad 1350 mm 1750 mm Multicolour:
This is an auto-generated long summary of Bestway 68059 sleeping pad 1350 mm 1750 mm Multicolour based on the first three specs of the first five spec groups.

Bestway 68059. Product colour: Multicolour, Material: Acrylic. Width: 1350 mm, Length: 1750 mm, Weight: 610 g. Package width: 340 mm, Package depth: 230 mm, Package height: 70 mm. Minimum order quantity: 12 pc(s), Quantity per pallet: 216 pc(s)

Features
Product colour *
Multicolour
Material *
Acrylic
Waterproof
Yes
Self-folding
Yes
Intrastat code
63014090
Weight & dimensions
Width *
1350 mm
Length *
1750 mm
Weight
610 g
Packaging content
Carrying case
Yes
Packaging data
Package width
340 mm
Package depth
230 mm
Package height
70 mm
Package volume
128000 cm³
Package type
Blister
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
216 pc(s)