location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68037 thermal container 25 L Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quellor 25l Cooler Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68037 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922257
Category:
Bag made of materials that have thermal insulation properties and is used to help maintain the temperature of any contents (i.e., cold items stay cold, hot items stay hot).
Thermal Containers Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 68037 thermal container 25 L Black, Grey :
The long product name of Bestway 68037 thermal container 25 L Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Quellor 25l Cooler Bag
More>>>
Bestway 68037 thermal container 25 L Black, Grey:
The official description of Bestway 68037 thermal container 25 L Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QUELLOR 25L COOLER BAG
- Fabric: 600D polyester
- Lining: PEVA
- Convenient to carry
- Thermal insulation for approx 4 hours
Contents: One cooler bag, one shoulder strap

Short summary description Bestway 68037 thermal container 25 L Black, Grey:
This short summary of the Bestway 68037 thermal container 25 L Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68037, 25 L, 4 h, Black, Grey, Polyester, Polyethylene-vinyl acetate (PEVA), 600 D

Long summary description Bestway 68037 thermal container 25 L Black, Grey:
This is an auto-generated long summary of Bestway 68037 thermal container 25 L Black, Grey based on the first three specs of the first five spec groups.

Bestway 68037. Volume: 25 L, Thermal insulation up to: 4 h, Product colour: Black, Grey. Width: 420 mm, Depth: 260 mm, Height: 260 mm. Package width: 80 mm, Package depth: 420 mm, Package height: 260 mm. Quantity per pallet: 192 pc(s), Minimum order quantity: 12 pc(s)

Features
Volume *
25 L
Thermal insulation up to *
4 h
Product colour *
Black, Grey
Material
Polyester
Lining material
Polyethylene-vinyl acetate (PEVA)
Linear mass density
600 D
Adjustable shoulder strap
Yes
Shoulder strap
Yes
Handle(s)
Yes
Pocket
No
Weight & dimensions
Width
420 mm
Weight & dimensions
Depth
260 mm
Height
260 mm
Weight
450 g
Packaging data
Package width
80 mm
Package depth
420 mm
Package height
260 mm
Package volume
162000 cm³
Package type
Blister
Logistics data
Intrastat code
42029298
Quantity per pallet
192 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Product code Product Stock Price from
Bestway Refresher thermal container 15 L Turquoise Bestway Refresher thermal container 15 L Turquoise
(show image)
68038 Refresher 15l Cooler Bag
Bestway 68036 thermal container 15 L Black, Green Bestway 68036 thermal container 15 L Black, Green
(show image)
68036 Quellor 15l Cooler Bag