location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 32102 pool/beach float Multicolour Image Vinyl Swim armbands

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
City Trek Armbands
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32102 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138911909 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:59
The date of the most recent change of this product data-sheet in Icecat.
32102 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 32102 pool/beach float Multicolour Image Vinyl Swim armbands :
The long product name of Bestway 32102 pool/beach float Multicolour Image Vinyl Swim armbands. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

City Trek Armbands
More>>>
Bestway 32102 pool/beach float Multicolour Image Vinyl Swim armbands:
The official description of Bestway 32102 pool/beach float Multicolour Image Vinyl Swim armbands as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Safety valves
- Sturdy pre-tested vinyl
- 2 air chambers
- Contents: One pair of armbands

Short summary description Bestway 32102 pool/beach float Multicolour Image Vinyl Swim armbands:
This short summary of the Bestway 32102 pool/beach float Multicolour Image Vinyl Swim armbands data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 32102, Multicolour, Swim armbands, Image, Vinyl, 6 yr(s), 12 yr(s)

Long summary description Bestway 32102 pool/beach float Multicolour Image Vinyl Swim armbands:
This is an auto-generated long summary of Bestway 32102 pool/beach float Multicolour Image Vinyl Swim armbands based on the first three specs of the first five spec groups.

Bestway 32102. Product colour: Multicolour, Product type: Swim armbands, Coloration: Image. Width: 150 mm, Height: 300 mm, Weight: 106 g. Package width: 170 mm, Package depth: 290 mm, Package height: 9 mm. Quantity per pallet: 3420 pc(s), Minimum order quantity: 24 pc(s)

Features
Product colour *
Multicolour
Coloration *
Image
Material *
Vinyl
Product type *
Swim armbands
Recommended age (min) *
6 yr(s)
Recommended age (max)
12 yr(s)
Chambers quantity
2
Safety valve
Yes
Intrastat code
95062900
Weight & dimensions
Width
150 mm
Weight & dimensions
Height
300 mm
Weight
106 g
Packaging data
Package width
170 mm
Package depth
290 mm
Package height
9 mm
Package volume
16000, 13000
Package type
Blister
Logistics data
Quantity per pallet
3420 pc(s)
Minimum order quantity
24 pc(s)
Brand Image Product code Product Stock Price from
Bestway 32182 pool/beach float Multicolour Image Vinyl Swim armbands Bestway 32182 pool/beach float Multicolour Image Vinyl Swim armbands
(show image)
32182 32182
Bestway 93516 pool/beach float Yellow Image Vinyl Swim armbands Bestway 93516 pool/beach float Yellow Image Vinyl Swim armbands
(show image)
93516 93516
Bestway 93522 pool/beach float Multicolour Image Swim vest Bestway 93522 pool/beach float Multicolour Image Swim vest
(show image)
93522 93522
Bestway 93525 pool/beach float Multicolour Image Swim armbands Bestway 93525 pool/beach float Multicolour Image Swim armbands
(show image)
93525 93525
Bestway 32042 pool/beach float Multicolour Pattern Vinyl Swim armbands Bestway 32042 pool/beach float Multicolour Pattern Vinyl Swim armbands
(show image)
32042 32042