location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HDY-D60 tumble dryer Freestanding Front-load White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDY-D60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDY-D60
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:58:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier HDY-D60 tumble dryer Freestanding Front-load White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load White
  • - Reversible doors Quantity of drying programs: 7
  • - 2100 W
Long product name Haier HDY-D60 tumble dryer Freestanding Front-load White :
The long product name of Haier HDY-D60 tumble dryer Freestanding Front-load White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7 Cycles, 6ft³, NTC Dry Sensor
More>>>
Haier HDY-D60 tumble dryer Freestanding Front-load White:
The official description of Haier HDY-D60 tumble dryer Freestanding Front-load White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big Lifter
The big lifter tosses the laundry higher up during drum rotation, allowing it to hover longer in warm air for fast drying.

Dryer Program
Haier offers up to 100 minutes of Heat Dry (7 cycles) to cater to all laundry care requirements.

Washable Filter
Haier Sensor Dryer features a detachable filter for easy cleaning to ensure excellent drying performance.

Short summary description Haier HDY-D60 tumble dryer Freestanding Front-load White:
This short summary of the Haier HDY-D60 tumble dryer Freestanding Front-load White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HDY-D60, Freestanding, Front-load, White, Rotary, Stainless steel, Electric

Long summary description Haier HDY-D60 tumble dryer Freestanding Front-load White:
This is an auto-generated long summary of Haier HDY-D60 tumble dryer Freestanding Front-load White based on the first three specs of the first five spec groups.

Haier HDY-D60. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Heat source: Electric, Connected load: 2100 W, AC input voltage: 220-240 V. Depth: 560 mm, Width: 600 mm, Height: 830 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Reversible doors *
Yes
Control type *
Rotary
Drum material
Stainless steel
Performance
Quantity of drying programs
7
Ergonomics
Drum interior light
No
LED program stage indicator
Yes
Ergonomics
Child lock
No
Adjustable feet
No
Power
Connected load
2100 W
AC input voltage
220-240 V
AC input frequency
50 Hz
Heat source *
Electric
Weight & dimensions
Width
600 mm
Depth *
560 mm
Height
830 mm
Brand Image Product code Product Stock Price from
Haier HD80-A82 tumble dryer Freestanding Front-load 8 kg A++ White Haier HD80-A82 tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
HD80-A82 HD80-A82 0.00
(excl. VAT)
0 (incl. VAT)