location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology System Specific Memory 12GB 1333MHz Reg ECC Kit memory module 3 x 4 GB DDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Specific Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12GB 1333MHz Reg ECC Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KTL-TS313K3/12G
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology System Specific Memory 12GB 1333MHz Reg ECC Kit memory module 3 x 4 GB DDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12 GB DDR3 1333 MHz
  • - 240-pin DIMM 3 x 4 GB
  • - ECC
Long product name Kingston Technology System Specific Memory 12GB 1333MHz Reg ECC Kit memory module 3 x 4 GB DDR3 :
The long product name of Kingston Technology System Specific Memory 12GB 1333MHz Reg ECC Kit memory module 3 x 4 GB DDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System Specific
More>>>
Kingston Technology System Specific Memory 12GB 1333MHz Reg ECC Kit memory module 3 x 4 GB DDR3:
The official description of Kingston Technology System Specific Memory 12GB 1333MHz Reg ECC Kit memory module 3 x 4 GB DDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology System Specific Memory 12GB 1333MHz Reg ECC Kit memory module 3 x 4 GB DDR3:
This short summary of the Kingston Technology System Specific Memory 12GB 1333MHz Reg ECC Kit memory module 3 x 4 GB DDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology System Specific Memory 12GB 1333MHz Reg ECC Kit, 12 GB, 3 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 12GB 1333MHz Reg ECC Kit memory module 3 x 4 GB DDR3:
This is an auto-generated long summary of Kingston Technology System Specific Memory 12GB 1333MHz Reg ECC Kit memory module 3 x 4 GB DDR3 based on the first three specs of the first five spec groups.

Kingston Technology System Specific Memory 12GB 1333MHz Reg ECC Kit. Internal memory: 12 GB, Memory layout (modules x size): 3 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC

Features
Jenis memori buffer
Registered (buffered)
Internal memory *
12 GB
Memory layout (modules x size) *
3 x 4 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Memory form factor *
240-pin DIMM
Features
ECC *
Yes
Memory bus
72 bit
Module configuration
512M X 72
Memory type
DDR3
Lead plating
Gold
Other features
Chips organisation
X4
Brand Image Product code Product Stock Price from
Kingston Technology ValueRAM 4GB 1333MHz DDR3 Non-ECC CL9 SODIMM memory module 1 x 4 GB Kingston Technology ValueRAM 4GB 1333MHz DDR3 Non-ECC CL9 SODIMM memory module 1 x 4 GB
(show image)
KVR1333D3S9/4G 4GB 1333MHz DDR3 Non-ECC CL9 SODIMM 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology ValueRAM 8GB 1333MHz DDR3 ECC Reg CL9 DIMM 2R x4 w/Thermal Sensor (Intel) memory module 2 x 4 GB Kingston Technology ValueRAM 8GB 1333MHz DDR3 ECC Reg CL9 DIMM 2R x4 w/Thermal Sensor (Intel) memory module 2 x 4 GB
(show image)
KVR1333D3D4R9S/8GI 8GB 1333MHz DDR3 ECC Reg CL9 DIMM 2R x4 w/Thermal Sensor (Intel) 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology System Specific Memory 6GB 1333MHz Reg ECC Kit memory module 3 x 2 GB DDR3 Kingston Technology System Specific Memory 6GB 1333MHz Reg ECC Kit memory module 3 x 2 GB DDR3
(show image)
KTL-TS313K3/6G 6GB 1333MHz Reg ECC Kit 0.00
(excl. VAT)
0 (incl. VAT)