location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation Black Watch Super DLTtape 2 Cartridge 300/600GB Blank data tape SDLT 1,27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Watch Super DLTtape 2 Cartridge 300/600GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I16988
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 01:06:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty
Long product name Imation Black Watch Super DLTtape 2 Cartridge 300/600GB Blank data tape SDLT 1,27 cm :
The long product name of Imation Black Watch Super DLTtape 2 Cartridge 300/600GB Blank data tape SDLT 1,27 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Watch Super DLTtape 2 Cartridge 300/600GB
More>>>
Short summary description Imation Black Watch Super DLTtape 2 Cartridge 300/600GB Blank data tape SDLT 1,27 cm:
This short summary of the Imation Black Watch Super DLTtape 2 Cartridge 300/600GB Blank data tape SDLT 1,27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Imation Black Watch Super DLTtape 2 Cartridge 300/600GB, Blank data tape, SDLT, 600 GB, 1000000 pass(es), 30 year(s), Blue

Long summary description Imation Black Watch Super DLTtape 2 Cartridge 300/600GB Blank data tape SDLT 1,27 cm:
This is an auto-generated long summary of Imation Black Watch Super DLTtape 2 Cartridge 300/600GB Blank data tape SDLT 1,27 cm based on the first three specs of the first five spec groups.

Imation Black Watch Super DLTtape 2 Cartridge 300/600GB. Product type: Blank data tape, Media type: SDLT, Compressed capacity: 600 GB. Transfer rate: 36 MB/s, Compressed transfer rate: 72 MB/s. Tape size: 1,27 cm, Tape length: 629,7 m, Tape thickness: 8 µm. Dimensions (WxDxH): 105,7 x 105,4 x 25,4 mm, Total storage capacity: 399 GB, Non-operating relative humidity (non-condensing): 20 - 80%

Brand Image Product code Product Stock Price from
Imation

Imation Black Watch Super DLTtape 1 Cartridge 160/320GB Blank data tape SDLT 1,27 cm
(show image)
I16260 Black Watch Super DLTtape 1 Cartridge 160/320GB 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation Black Watch DLTtape IV Cartridge 40/80GB Blank data tape DLT 1,27 cm
(show image)
I11776 Black Watch DLTtape IV Cartridge 40/80GB 0.00
(excl. VAT)
0 (incl. VAT)