location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C543dn Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C543dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26B0031
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2023 13:22:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C543dn Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 251 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB 417 MHz
Warranty: 1 Year Onsite, Next Business Day
Long product name Lexmark C543dn Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark C543dn Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C543dn, 20/20 ppm, 1200 x 1200 dpi, 128 MB
More>>>
Lexmark C543dn Colour 1200 x 1200 DPI A4:
The official description of Lexmark C543dn Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In addition to high-quality colour and rapid print speeds, the Lexmark C543dn ships with a 2,000-page colour toner cartridge, and helps you save paper and money with integrated duplex printing.

-Integrated duplex printing: saves paper and money.
-Ships with Lexmark High Yield Toner Cartridges (2.5K Black, 2K Colour).
-Network-ready with easy set-up.
-Recommended monthly volume: 500 to 1,500 pages.

Short summary description Lexmark C543dn Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C543dn Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C543dn, Laser, Colour, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing

Long summary description Lexmark C543dn Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C543dn Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C543dn. Print technology: Laser, Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
12 s
Time to first page (colour, normal)
13 s
Features
Maximum duty cycle *
35000 pages per month
Recommended duty cycle
500
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
251 sheets
Total output capacity *
100 sheets
Maximum input capacity
901 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Paper handling
JIS B-series sizes (B0...B9)
B5
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
128 MB
Maximum internal memory
625 MB
Processor frequency
417 MHz
Sound pressure level (printing)
47 dB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
21 kg
Dimensions (WxDxH)
424 x 400 x 292 mm
Logistics data
Quantity per pallet
12 pc(s)
Other features
Mac compatibility
Yes
Standard input trays
2
Networking features
Fast Ethernet
Compatible operating systems
Apple Macintosh, Citrix MetaFrame, Linux, Microsoft Windows, Novell, UNIX
Stand-by LED
Yes
Package dimensions (WxDxH)
595 x 495 x 402 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 12:19:30
Uk has collected 10 expert reviews for Lexmark C543dn Colour 1200 x 1200 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-21 12:19:29
Lexmarks C543dn colour laser printer sports a completely new engine and is available at a temptingly low price. A small office printing simple, everyday documents might find the Lexmark C543DN a good value - especially considering a duplexer comes...
Bottom line The Lexmark C543DN would make a decent, low-cost printer for small offices with light graphics needs. Susan Silvius Lowest online price: ££158.96 Buy it now: click here...
80%
theregister.co.uk
Updated:
2011-08-21 12:19:30
The boundary between colour inkjet and colour laser printers continues to blur, as the colour quality of lasers improves and the speed and paper-handling of inkjets is ratcheted up too. There’s a price-band in the middle, around the £200-250 mark, wher...
Bottom line The Lexmark C543DN is a solid laser printer for a small office or workgroup, with the advantage of duplex print to save paper. Its new colour laser engine works well, though colours can be over-saturated. Speeds are generally reasonable, but running c...
65%
trustedreviews.com
Updated:
2011-08-21 12:19:30
Colour is definitely the new black in laser printers, with four-colour machines continuing to drop in price and squeeze the market for straight monochrome devices. Lexmark's C543dn uses a completely new colour laser engine and comes in at around £250 for...
80%