location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5310 XpressMusic 5,08 cm (2") 71 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5310 XpressMusic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002D6K0
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5310 XpressMusic 5,08 cm (2") 71 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - 5,08 cm (2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 860 mAh
Long product name Nokia 5310 XpressMusic 5,08 cm (2") 71 g Red :
The long product name of Nokia 5310 XpressMusic 5,08 cm (2") 71 g Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5310 XpressMusic red, GSM 850/900/1800/1900, 30 MB, microSD, Bluetooth 2.0, TFT 2"
More>>>
Short summary description Nokia 5310 XpressMusic 5,08 cm (2") 71 g Red:
This short summary of the Nokia 5310 XpressMusic 5,08 cm (2") 71 g Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5310 XpressMusic, Bar, 5,08 cm (2"), 2 MP, Bluetooth, 860 mAh, Red

Long summary description Nokia 5310 XpressMusic 5,08 cm (2") 71 g Red:
This is an auto-generated long summary of Nokia 5310 XpressMusic 5,08 cm (2") 71 g Red based on the first three specs of the first five spec groups.

Nokia 5310 XpressMusic. Form factor: Bar. Display diagonal: 5,08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 300 h. Weight: 71 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 11:19:46
Uk has collected 74 expert reviews for Nokia 5310 XpressMusic 5.08 cm (2") 71 g Red and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-08-02 11:19:43
Nokia are have always been the big name when it comes to mobile phones. However, when it comes to mobile phone music devices they are relative chasers to Sony Ericsson and their well established and well received Walkman range. Nokia have responded wit...
Bottom line In conclusion the Nokia 5310 is a practical well thought out addition to the XpressMusic range which is showing real signs of improvement with each and every device released by the Finish mobile giants. It is certainly a phone to replace your low to m...
0%
gadgetshow.channel5.com
Updated:
2011-08-02 11:19:43
This uber slimline candybar is full paid member of Nokia’s all-you-can-eat Comes with Music services that lets you download as many tunes as you desire from its music store in a one year window. When time is called, the songs are yours to keep. The pho...
Good Measuring a Thin White Duke 9.9mm, the 5310 is certainly Nano svelte in the pocket. Setting up the CWM online and side-loading your downloaded ditties couldn’t be easy and the music player sounds lively, especially when you plug your own quality can...
Bad There is a catch to gorging yourself on feast of music downloads: the files are DRM protected and have to played back on the 5310. This could be a restriction to far for some. Outside of its music talents, the 5310’s other major multimedia moves are...
Bottom line With no extra monthly subscription or hidden costs, Nokia’s Comes with Music service is cost effective and with millions of tracks on tap, comprehensive. Combine this with the 5310’s size zero design and capable sonic performance and this pack...
80%
siliconrepublic.com
Updated:
2011-08-02 11:19:44
It’s the little things that get you. The charger for my own Samsung phone has a big lump at the bottom of the plug to strengthen the connection of the lead. The result: being unable to use it with sockets on a skirting board. Simply having the lead goi...
0%
pocket-lint.com
Updated:
2011-08-02 11:19:46
It might sound dull, but as an entry-level music phone the Nokia 5310 ticks all the boxes. It offers storage up to 4Gb (around 3000 songs) via a microSD slot, stereo Bluetooth to share the music via one of the many speakers coming from the likes of Altec...
Good Music buttons, thin shape, series 40 interface, 2 megapixel camera, stereo Bluetooth...
Bad No Ovi connection, not much beyond music features...
Bottom line As an entry level music phone the Nokia 5310 ticks all the boxes. Where it is likely to fall short is when you want it do something else other than just play music...
0%
goodgearguide.com.au
Updated:
2011-11-08 11:02:11
The lack of 3G connectivity is disappointing, but if you arent concerned with slow network speeds the 5310 XpressMusic comes recommended.
Good Slim design, comfortable keypad and controls, 3.5mm headphone jack, intuitive user interface, included 1GB microSD card...
Bad Lack of 3G connectivity, general speed, small internal memory The Final Word The lack of 3G connectivity is disappointing, but if you arent concerned with slow network speeds the 5310 XpressMusic comes recommended.
Bottom line The lack of 3G connectivity is disappointing, but if you arent concerned with slow network speeds the 5310 XpressMusic comes recommended.
70%
knowyourmobile.com
Updated:
2014-03-20 05:05:38
The Nokia 5310 XpressMusic is sharpened up, shaped up and slimmed down successor to Nokias original fun and funky XpressMusic music mobles, the 5300 and 5700. The Nokia 5310 XpressMusic is pitched at the affordable end of Nokias music mobile range, a...
Good 2GB MicroSD memory card, Thin design, Cutting edge music player, Yahoo! Go software...
Bad No 3G...
Bottom line A slimline music orientated handset that will appeal to those wanting to ditch their iPod...
70%
stuff.tv
Updated:
2014-03-20 05:05:38
Video review: The 5310 is satisfyingly thin and a cool music phone but fails to bring Walkman-beating audio talents to the table...
Good Incredibly slimline design. Integrated 3.5mm headphone jack. Easy access music controls...
Bad Lack of 3G. Average camera and video recording performance...
Bottom line The 5310 is satisfyingly thin and a cool music phone but fails to bring Walkman-beating audio talents to the table...
60%
recombu.com
Updated:
2014-03-31 04:55:53
A slim candybar phone with dedicated music keys and a 3.5mm headphone jack. The Nokia 5310 is available for free on monthly contracts and on pay as you go.What we likeThe 5310's slim design means it will fit in almost any pocket and while some people w...
Bottom line If you're looking for a simple music phone then this is it. A slim design, 3.5mm headphone jack and straightforward music interface offer a genuinely compelling experience if you’re on a budget. Avoid this if you're an audiophile.Like this phone? Compa...
60%
cgena.com
Updated:
2016-11-24 12:05:10
Slim phones with music capabilities looks neat and straight. That's why cellphone manufacturers have dedicated cellphone family to this kind of phones like Ultrathin phones and and W890. And now, updates us with another slim yet Music branded phone...
0%
Mobile88.com
Updated:
2016-11-24 12:05:10
Right now Nokia 5310 XpressMusic is the series most affordable offer, its price is RM200 lower than 5610, but at the same time the musical capabilities retain the same level, no compromise on this front at all. That effectively means an audio quality...
0%