location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X940e Laser A3 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X940e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8049538
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X940e Laser A3 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - A3 45 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 512 MB 1250 MHz
  • - 173,7 kg
Warranty: 3 Year Onsite, Next Business Day response time
Long product name Lexmark X940e Laser A3 45 ppm :
The long product name of Lexmark X940e Laser A3 45 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X940e Laser, Gigabit Ethernet, USB 2.0, Colour Copying, Colour Printing, Faxing, Colour Network Scanning, 3 Year Onsite warranty
More>>>
Lexmark X940e Laser A3 45 ppm:
The official description of Lexmark X940e Laser A3 45 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Competitive colour MFP for all your wide format needs.

Network ready, competitive and easy to use, the Lexmark X940e is the ideal solution for mid-sized workgroups with regular A3 colour needs. Benefit from brilliant colour output and zip through print runs as fast as 40 ppm in mono, 30 ppm in colour.

-Wide format printing up to A3.
-Advanced copy and scan functions.
-Printing up to 40 ppm mono, 30 ppm colour.
-1140-sheet standard input capacity.
-State of the art security features.

Short summary description Lexmark X940e Laser A3 45 ppm:
This short summary of the Lexmark X940e Laser A3 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X940e, Laser, Colour printing, Colour copying, Colour scanning, Mono faxing, A3

Long summary description Lexmark X940e Laser A3 45 ppm:
This is an auto-generated long summary of Lexmark X940e Laser A3 45 ppm based on the first three specs of the first five spec groups.

Lexmark X940e. Print technology: Laser, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
37 ppm
Time to first page (black, normal)
5 s
Time to first page (colour, normal)
10 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
45 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Copy speed (black, normal, US Letter)
45 cpm
Copy speed (colour, normal, US Letter)
30 cpm
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Features
Maximum duty cycle *
150000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
Input & output capacity
Total input capacity *
1140 sheets
Total output capacity *
400 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
75 sheets
Maximum input capacity
1140 sheets
Maximum output capacity
3500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
10, C5, DL
Ports & interfaces
USB 2.0 ports quantity
3
Network
Ethernet LAN *
Yes
Security algorithms
LEAP, MD5, PEAP
Network
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Management protocols
HTTP HTTPs (SSL/TLS) SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Embedded web server
Yes
Performance
Internal memory *
512 MB
Processor frequency
1250 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
53 dB
Sound power level (standby)
34 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320, CE Class A, CB IEC 60950-1, IEC 60825-1, CISPR 22 Class A, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, A-tick mark Class A, CCC Class A.
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
173,7 kg
Packaging data
Package weight
216,4 kg
Other features
Standard input trays
3
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Dimensions (WxDxH)
660 x 810 x 1153 mm
Image scaling/enlargement range
25 - 400 %
Maximum internal memory
1 GB
Compatible operating systems
Apple Mac OS X, Apple Mac OS 9.x, Apple Mac OS X (10.4), Microsoft Windows 2000, Microsoft Windows NT (4.00/4.00 Server), Microsoft Windows XP, Microsoft Windows Server 2003, Microsoft Windows XP x64, Microsoft Windows Server 2003 Terminal Services, Microsoft Windows 2000 Server Terminal Services, Microsoft Windows Server 2003 x64, Microsoft Windows Server 2003 x64 Terminal Services, Microsoft Windows Vista, Microsoft Windows Vista x64, Red Flag Linux Desktop 4.0, 5.0, Linpus Linux Desktop 9.2, 9.3, Red Hat Enterprise Linux WS 3.0, 4.0, 5.0, SUSE Linux Enterprise Server 8.0, 9.0, 10.0, SUSE Linux Professional 9.1, 9.2, 9.3, Debian GNU/Linux 3.1, 4.0, Linspire Linux 5.0, SUSE Linux 10.0, 10.1, 10.2, Novell NetWare 3.2, 4.2, Novell NetWare 4.2, 5.x & 6.x (NDS), Novell NetWare 5.x, 6.x, Sun Solaris SPARC 8, 9, 10, HP-UX 11.00, 11.1, IBM AIX 5.1, 5.2, 5.3, Sun Solaris x86 10, IBM iSeries or IBM AS/400 Systems + TCP/IP + OS/400 V3R1.
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
740 x 925 x 1480 mm