location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA DU-420 duplex unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DU-420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1203MR0UN0
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:14:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name KYOCERA DU-420 duplex unit :
The long product name of KYOCERA DU-420 duplex unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DU-420 Duplex unit
More>>>
KYOCERA DU-420 duplex unit:
The official description of KYOCERA DU-420 duplex unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For TASKalfa 180, 181, 220, 221

Short summary description KYOCERA DU-420 duplex unit:
This short summary of the KYOCERA DU-420 duplex unit data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA DU-420, 64/105

Long summary description KYOCERA DU-420 duplex unit:
This is an auto-generated long summary of KYOCERA DU-420 duplex unit based on the first three specs of the first five spec groups.

KYOCERA DU-420. Supported media weight(s): 64/105

Media formats
Supported media weight(s)
64/105
Technical details
Standard media sizes
A3-A5R, Folio, Ledger-Statement-R